TE Connectivity Hand Crimping Tools 734185-1

Description
Other Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : No Tool Grade : Service Tooling Tooling Type : Wire Stripper
Request a Quote Datasheet
Description
Other Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : No Tool Grade : Service Tooling Tooling Type : Wire Stripper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 734185-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
734185-1
Hand Crimping Tools 734185-1
Other Power Technology Type : Manual Ratchet Configuration : Operator Releasable & Adjustable TE Certification : No Tool Grade : Service Tooling Tooling Type : Wire Stripper

Other


  • Power Technology Type : Manual
  • Ratchet Configuration : Operator Releasable & Adjustable
  • TE Certification : No
  • Tool Grade : Service Tooling
  • Tooling Type : Wire Stripper
Buy Now Datasheet
Wire Strippers and Accessories - A126657-ND - DigiKey
Thief River Falls, MN, United States
Wire Strippers and Accessories
A126657-ND
Wire Strippers and Accessories A126657-ND
Tool Stripper For 10 ~ 28 AWG

Tool Stripper For 10 ~ 28 AWG

Buy Now Datasheet
Wire Strippers - 2409375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Strippers
2409375
Wire Strippers 2409375
WIRE STRIPPER .14-6.0mm2 ASSY

WIRE STRIPPER .14-6.0mm2 ASSY

Supplier's Site
Wire Stripper; Stripping Capacity Awg Amp Te Connectivity - 57H7258 - Newark, An Avnet Company
Chicago, IL, United States
Wire Stripper; Stripping Capacity Awg Amp Te Connectivity
57H7258
Wire Stripper; Stripping Capacity Awg Amp Te Connectivity 57H7258
WIRE STRIPPER; Stripping Capacity AWG:28AWG to 10AWG; Stripping Capacity Metric:16mm; For Use With:Wires; Product Range:-; Stripping Capacity AWG:10AWG RoHS Compliant: NA

WIRE STRIPPER; Stripping Capacity AWG:28AWG to 10AWG; Stripping Capacity Metric:16mm; For Use With:Wires; Product Range:-; Stripping Capacity AWG:10AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 734185-1 A126657-ND 2409375 57H7258
Product Name Hand Crimping Tools Wire Strippers and Accessories Wire Strippers Wire Stripper; Stripping Capacity Awg Amp Te Connectivity
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633710-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Benchtop Crimping & Wire Stripping Machines - 5-1725900-0 - TE Connectivity
Specs
Tool Type Stripper; Crimper
Application / Connector Type General Application
View Details
Tools - 1-1633730-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details