TE Connectivity Linear Position Sensors - LVDT/LVIT 72350015-000

Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Digital Output : RS-485 and USB Electrical Connections : DB-9 Connector Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 4.75 - 5.25 Housing Features Housing Diameter : 8 MM  [.315 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP60 Industry Standards : RoHS Other Full Stroke Ranges : ±5 MM  [±.2 INCH ] Linearity (PCTSPAN) : ±.1 Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Digital Output : RS-485 and USB Electrical Connections : DB-9 Connector Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 4.75 - 5.25 Housing Features Housing Diameter : 8 MM  [.315 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP60 Industry Standards : RoHS Other Full Stroke Ranges : ±5 MM  [±.2 INCH ] Linearity (PCTSPAN) : ±.1 Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Position Sensors - LVDT/LVIT - 72350015-000 - TE Connectivity
Berwyn, PA, United States
Linear Position Sensors - LVDT/LVIT
72350015-000
Linear Position Sensors - LVDT/LVIT 72350015-000
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Digital Output : RS-485 and USB Electrical Connections : DB-9 Connector Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 4.75 - 5.25 Housing Features Housing Diameter : 8 MM  [.315 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP60 Industry Standards : RoHS Other Full Stroke Ranges : ±5 MM  [±.2 INCH ] Linearity (PCTSPAN) : ±.1 Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]

Body Features


  • Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical
  • Spring Loaded : Spring Loaded

Electrical Characteristics


  • Digital Output : RS-485 and USB
  • Electrical Connections : DB-9 Connector
  • Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 4.75 - 5.25

Housing Features


  • Housing Diameter : 8 MM  [.315 INCH ]
  • Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel

Industry Standards


  • IP Rating : IP60
  • Industry Standards : RoHS

Other


  • Full Stroke Ranges : ±5 MM  [±.2 INCH ]
  • Linearity (PCTSPAN) : ±.1

Usage Conditions


  • Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Buy Now Datasheet
LVDT Transducers (Linear Variable Differential Transformer) - 72350015-000-ND - DigiKey
Thief River Falls, MN, United States
LVDT Transducers (Linear Variable Differential Transformer)
72350015-000-ND
LVDT Transducers (Linear Variable Differential Transformer) 72350015-000-ND
SENSOR

SENSOR

Buy Now Datasheet
Position Sensors - 72350015-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
72350015-000
Position Sensors 72350015-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 72350015-000 72350015-000-ND 72350015-000
Product Name Linear Position Sensors - LVDT/LVIT LVDT Transducers (Linear Variable Differential Transformer) Position Sensors
Body Shape Cylindrical
Measurement Range 0.2000 inch (5.08 mm)
Linearity 0.1000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 032317070000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
LVDT Sensors - 02350500-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - SP2-4 - TE Connectivity
Specs
Operating Temperature -0.4000 to 160 F (-18 to 71 C)
View Details
4 suppliers
String Potentiometers - 04-0760-0416 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details