TE Connectivity Tilt Sensors & Inclinometers 72162000-005

Description
Configuration Features Interface : Analog Dimensions Dimension (MM) : up to 70 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Interface Analog (MAMP) : 4 - 20 Voltage Supply (VDC) : 12 - 24 Other Connection : Cable/Pigtail Measurement Axes : Single Axis Protection Class : IP 66 Packaging Features Tilt Sensor & Inclinometer Package : Industry Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -25 - 60 DEGC  [-13 - 140 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Interface : Analog Dimensions Dimension (MM) : up to 70 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Interface Analog (MAMP) : 4 - 20 Voltage Supply (VDC) : 12 - 24 Other Connection : Cable/Pigtail Measurement Axes : Single Axis Protection Class : IP 66 Packaging Features Tilt Sensor & Inclinometer Package : Industry Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -25 - 60 DEGC  [-13 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Sensors & Inclinometers - 72162000-005 - TE Connectivity
Berwyn, PA, United States
Tilt Sensors & Inclinometers
72162000-005
Tilt Sensors & Inclinometers 72162000-005
Configuration Features Interface : Analog Dimensions Dimension (MM) : up to 70 Resolution (DEG) : up to +/- .01 Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5 Electrical Characteristics Interface Analog (MAMP) : 4 - 20 Voltage Supply (VDC) : 12 - 24 Other Connection : Cable/Pigtail Measurement Axes : Single Axis Protection Class : IP 66 Packaging Features Tilt Sensor & Inclinometer Package : Industry Housing Termination Features Tilt Sensor & Inclinometer Mounting : Vertical Usage Conditions Measurement Principle : Fluid Operating Temperature Range : -25 - 60 DEGC  [-13 - 140 DEGF ]

Configuration Features


  • Interface : Analog

Dimensions


  • Dimension (MM) : up to 70
  • Resolution (DEG) : up to +/- .01
  • Tilt Sensor & Inclinometer Accuracy (DEG) : up to +/- .5

Electrical Characteristics


  • Interface Analog (MAMP) : 4 - 20
  • Voltage Supply (VDC) : 12 - 24

Other


  • Connection : Cable/Pigtail
  • Measurement Axes : Single Axis
  • Protection Class : IP 66

Packaging Features


  • Tilt Sensor & Inclinometer Package : Industry Housing

Termination Features


  • Tilt Sensor & Inclinometer Mounting : Vertical

Usage Conditions


  • Measurement Principle : Fluid
  • Operating Temperature Range : -25 - 60 DEGC  [-13 - 140 DEGF ]
Buy Now
Inclinometers - 72162000-005-ND - DigiKey
Thief River Falls, MN, United States
Inclinometers
72162000-005-ND
Inclinometers 72162000-005-ND
Sensor Inclinometer ±5° X or Y Axis 0.5Hz Bandwidth Module

Sensor Inclinometer ±5° X or Y Axis 0.5Hz Bandwidth Module

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Tilt Sensors Tilt Sensors
Product Number 72162000-005 72162000-005-ND
Product Name Tilt Sensors & Inclinometers Inclinometers
Trigger Tilt Sensor Tilt Sensor
Number of Axes 1
Supply Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Inclinometers - 223-IT9420-000-120-1110-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Tilt Sensors & Inclinometers - 20031486-00 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 90 degrees
Number of Axes 1
View Details
Inclinometers - 223-IT9420-060-000-1141-ND - DigiKey
Specs
Trigger Tilt Sensor
Tilt Range 45 degrees
Operating Temperature -29.2 to 194 F (-34 to 90 C)
View Details
Tilt Sensors & Inclinometers - 04-1044-0118 - TE Connectivity
Specs
Trigger Tilt Sensor
Tilt Range 60 degrees
Number of Axes 1
View Details