TE Connectivity Braid Tail Swept Elbow Backshell, 25.4Mm; Connector Shell Size Polamco Te Connectivity 70A3-22-16-1-C-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 25.4MM; Connector Shell Size:22; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes
Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 25.4MM; Connector Shell Size:22; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Braid Tail Swept Elbow Backshell, part number 95AJ7010, is designed for use with cable diameters ranging from 0 to 25.4 mm and features a 90-degree adapter angle. Constructed from aluminum with an electroless nickel plating, this backshell provides durability and resistance to environmental factors. It is suitable for applications requiring ruggedized backshells and adapters. The operating temperature range is from -65 to 200 °C, and it has a salt spray resistance of 48 hours. This product is compliant with various regulations, although specific compliance reviews are still pending.

Datasheet Summary
Powered by GS/AI

The Braid Tail Swept Elbow Backshell, part number 95AJ7010, is designed for use with cable diameters ranging from 0 to 25.4 mm and features a 90-degree adapter angle. Constructed from aluminum with an electroless nickel plating, this backshell provides durability and resistance to environmental factors. It is suitable for applications requiring ruggedized backshells and adapters. The operating temperature range is from -65 to 200 °C, and it has a salt spray resistance of 48 hours. This product is compliant with various regulations, although specific compliance reviews are still pending.

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell, 25.4Mm; Connector Shell Size Polamco Te Connectivity - 95AJ7010 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell, 25.4Mm; Connector Shell Size Polamco Te Connectivity
95AJ7010
Braid Tail Swept Elbow Backshell, 25.4Mm; Connector Shell Size Polamco Te Connectivity 95AJ7010
BRAID TAIL SWEPT ELBOW BACKSHELL, 25.4MM; Connector Shell Size:22; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes

BRAID TAIL SWEPT ELBOW BACKSHELL, 25.4MM; Connector Shell Size:22; Cable Diameter Max:25.4mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95AJ7010
Product Name Braid Tail Swept Elbow Backshell, 25.4Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824620 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details