TE Connectivity Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity 70A3-14-08-1-B-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 12.7MM; Connector Shell Size:14; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 12.7MM; Connector Shell Size:14; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity - 95AJ6997 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity
95AJ6997
Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity 95AJ6997
BRAID TAIL SWEPT ELBOW BACKSHELL, 12.7MM; Connector Shell Size:14; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No

BRAID TAIL SWEPT ELBOW BACKSHELL, 12.7MM; Connector Shell Size:14; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum; Product Range:70A3-SE Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95AJ6997
Product Name Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824700 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Connector Strain Relief - 207467-2 - TE Connectivity
Specs
Material Thermoplastic
View Details