TE Connectivity Water-Level Sensors 700S14A0A-0348

Description
Body Features Port Material : 316 SS Configuration Features Electrical Connection : Overmold Cable Seal Pressure Port/Fitting : Open Face Dimensions Cable Length (FT) : 30 Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 9 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure Range : 10 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± 1% FS Other Sensor Options : Lightning Protection Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Analog Water Level Sensors Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote
Description
Body Features Port Material : 316 SS Configuration Features Electrical Connection : Overmold Cable Seal Pressure Port/Fitting : Open Face Dimensions Cable Length (FT) : 30 Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 9 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure Range : 10 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± 1% FS Other Sensor Options : Lightning Protection Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Analog Water Level Sensors Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water-Level Sensors - 700S14A0A-0348 - TE Connectivity
Berwyn, PA, United States
Water-Level Sensors
700S14A0A-0348
Water-Level Sensors 700S14A0A-0348
Body Features Port Material : 316 SS Configuration Features Electrical Connection : Overmold Cable Seal Pressure Port/Fitting : Open Face Dimensions Cable Length (FT) : 30 Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 9 - 28 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure Range : 10 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± 1% FS Other Sensor Options : Lightning Protection Product Type Features Water-Level Sensor Style : Gauge Water-Level Sensor Type : Analog Water Level Sensors Usage Conditions Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Port Material : 316 SS

Configuration Features


  • Electrical Connection : Overmold Cable Seal
  • Pressure Port/Fitting : Open Face

Dimensions


  • Cable Length (FT) : 30

Electrical Characteristics


  • Water-Level Sensor Supply Voltage (V) : 9 - 28

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure Range : 10 psi
  • Proof Pressure Range : 2X FS
  • Water-Level Sensor Accuracy : ± 1% FS

Other


  • Sensor Options : Lightning Protection

Product Type Features


  • Water-Level Sensor Style : Gauge
  • Water-Level Sensor Type : Analog Water Level Sensors

Usage Conditions


  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 700S14A0A-0348
Product Name Water-Level Sensors
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20014581-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20012530-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 10217095-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 555-00510 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 50 psi (35.19 m H2O)
View Details