TE Connectivity High Frequency & RF Inductors 7-1624112-1

Description
Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 1.8 MM  [.07 INCH ] Product Width : 1.12 MM  [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 700 DC Resistance (OHM) : .11 Inductance (MICHEN) : .0082 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 4.8 Other Inductor Quality Factor : 27 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 1.8 MM  [.07 INCH ] Product Width : 1.12 MM  [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 700 DC Resistance (OHM) : .11 Inductance (MICHEN) : .0082 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 4.8 Other Inductor Quality Factor : 27 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 7-1624112-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
7-1624112-1
High Frequency & RF Inductors 7-1624112-1
Dimensions Product Height : 1.02 MM  [.04 INCH ] Product Length : 1.8 MM  [.07 INCH ] Product Width : 1.12 MM  [.044 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 700 DC Resistance (OHM) : .11 Inductance (MICHEN) : .0082 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : 4.8 Other Inductor Quality Factor : 27 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0603 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.02 MM  [.04 INCH ]
  • Product Length : 1.8 MM  [.07 INCH ]
  • Product Width : 1.12 MM  [.044 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 700
  • DC Resistance (OHM) : .11
  • Inductance (MICHEN) : .0082
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : 4.8

Other


  • Inductor Quality Factor : 27

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0603

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 7-1624112-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
7-1624112-1
Inductors, Chokes & Coils 7-1624112-1
Inductor

Inductor

Buy Now
Swedesboro, NJ, United States
Inductors, Chokes & Coils
7-1624112-1
Inductors, Chokes & Coils 7-1624112-1
Inductors, Chokes & Coils

Inductors, Chokes & Coils

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 7-1624112-1 7-1624112-1
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176780-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Power Inductors - 2176641-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Power Inductors - 1-2176787-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Power Inductors - 2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details