Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
TE CONNECTIVITY
7-1437189-6 -- FLAT CABLES
TE Connectivity
Flat Cables
7-1437189-6
Description
Flat Cables
Request a Quote
Email Supplier
Description
Flat Cables
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
7-1437189-6
Flat Cables
7-1437189-6
Flat Cables
Flat Cables
Buy Now
Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
7-1437189-6
Flat Cables
7-1437189-6
Flexstrip - Flexpac Products
Flexstrip - Flexpac Products
Buy Now
Technical Specifications
Powell Electronics, Inc.
Powell Electronics, Inc.
Product Category
Cable Assemblies
Cable Assemblies
Product Number
7-1437189-6
7-1437189-6
Product Name
Flat Cables
Flat Cables
Cable Type
Flat Cable
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Amphenol Products Overview Catalog
Similar Products
Schmersal Inc.
Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-10M-GY-1-2LP-A-4
Specs
Application
Instrumentation and Control
View Details
Hottinger Brüel & Kjær A/S
Splash Proof Cable Assembly
60033A05
Specs
Application
Instrumentation and Control
Connector Type
BNC
View Details
RS Components, Ltd.
Wire to Board Cables
2055977
Specs
Cable Type
Flat Cable
Cable Length
3.28 ft (10 dm)
Connector Type
4 position plug
View Details
Harwin Plc
13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 600mm, no Latches
G125-MC22605L0-0600F
Specs
Gender
Female-Female
Standards / Certifications
RoHS
Rated Temperature
-65 to 150 C (-85 to 302 F)
View Details