TE Connectivity Electromechanical Relays & Contactors 7-1415033-1

Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 66.5 MM  [2.61 INCH ] Product Length : 87 MM  [3.425 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 480 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -25 - 50 DEGC  [-13 - 122 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 66.5 MM  [2.61 INCH ] Product Length : 87 MM  [3.425 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 480 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -25 - 50 DEGC  [-13 - 122 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Force guided relay with 3 form A and 3 form B contacts, rated for 24 VDC coil voltage, 8 A contact current, and 250 VAC switching voltage, featuring AgSnO2 contact material. Mounts on DIN rails with a module width of 46 mm and length of 87 mm. Supports reinforced insulation with 3000 Vrms between contact and coil, operates from -25 to 50°C, and meets EN61810-3, VDE, UL, TUV, CQC, and CE standards. Weight is 90 g with screwless clamp terminals accepting 2.5 mm² solid or stranded wire. Mechanical endurance is 10^6 operations.

Datasheet Summary
Powered by GS/AI

Force guided relay with 3 form A and 3 form B contacts, rated for 24 VDC coil voltage, 8 A contact current, and 250 VAC switching voltage, featuring AgSnO2 contact material. Mounts on DIN rails with a module width of 46 mm and length of 87 mm. Supports reinforced insulation with 3000 Vrms between contact and coil, operates from -25 to 50°C, and meets EN61810-3, VDE, UL, TUV, CQC, and CE standards. Weight is 90 g with screwless clamp terminals accepting 2.5 mm² solid or stranded wire. Mechanical endurance is 10^6 operations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1415033-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1415033-1
Electromechanical Relays & Contactors 7-1415033-1
Body Features Enclosure Type : Dust Protected Product Weight : 90 G  [3.175 OZ ] Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 66.5 MM  [2.61 INCH ] Product Length : 87 MM  [3.425 INCH ] Product Width : 46 MM  [1.81 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 480 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : Connector Usage Conditions Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -25 - 50 DEGC  [-13 - 122 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 90 G  [3.175 OZ ]

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 3A (NO) + 3B (NC)
  • Contact Number of Poles : 6

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Product Height : 66.5 MM  [2.61 INCH ]
  • Product Length : 87 MM  [3.425 INCH ]
  • Product Width : 46 MM  [1.81 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.2
  • Coil Resistance (OHM) : 480
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1 - ≤1.5
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : Connector

Usage Conditions


  • Environmental Ambient Temperature (Max) : 50 DEGC  [122 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -25 - 50 DEGC  [-13 - 122 DEGF ]
Buy Now Datasheet
Relays - 7-1415033-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Force Guided Relays

Force Guided Relays

Buy Now
Sheung Wan, Hong Kong
Safety Relays
7-1415033-1
Safety Relays 7-1415033-1
Safety Relays SR6ZA024

Safety Relays SR6ZA024

Buy Now Datasheet
Relay, Safety, 3Pst-No, Nc, 250Vac, 8A; Coil Voltage Schrack Te Connectivity - 98K1084 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3Pst-No, Nc, 250Vac, 8A; Coil Voltage Schrack Te Connectivity
98K1084
Relay, Safety, 3Pst-No, Nc, 250Vac, 8A; Coil Voltage Schrack Te Connectivity 98K1084
RELAY, SAFETY, 3PST-NO, NC, 250VAC, 8A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, 3PST-NC; Product Range:SR6Z Series; Relay Mounting:DIN Rail; Contact Current:8A; Relay Terminals:Cage Clamp; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

RELAY, SAFETY, 3PST-NO, NC, 250VAC, 8A; Coil Voltage:24VDC; Contact Configuration:3PST-NO, 3PST-NC; Product Range:SR6Z Series; Relay Mounting:DIN Rail; Contact Current:8A; Relay Terminals:Cage Clamp; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Safety Relays Safety Relays
Product Number 7-1415033-1 7-1415033-1 7-1415033-1 98K1084
Product Name Electromechanical Relays & Contactors Relays Safety Relays Relay, Safety, 3Pst-No, Nc, 250Vac, 8A; Coil Voltage Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
DC Power 1.2 watts
Unlock Full Specs
to access all available technical data