TE Connectivity Circuit Breakers 7-1393246-5

Description
Body Features Actuator Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .375 - .386 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : White Amp Rate Marking Mechanical Attachment Mounting Bushing : 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Push-Pull Circuit Breaker Style : Push-Pull Button Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .375 - .386 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : White Amp Rate Marking Mechanical Attachment Mounting Bushing : 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Push-Pull Circuit Breaker Style : Push-Pull Button Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 7-1393246-5 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
7-1393246-5
Circuit Breakers 7-1393246-5
Body Features Actuator Color : Black Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size (INCH) : .375 - .386 (Diameter) Contact Features Trip Time at 200% (SEC) : 6 - 22 Electrical Characteristics Current Rating (AMP) : 5 Interrupt Capacity : 1000A @ 50VDC or 120VAC Operating Voltage (VAC) : 240 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : White Amp Rate Marking Mechanical Attachment Mounting Bushing : 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Two Hex Nuts/Lockwasher Product Type Features Actuator Type : Push-Pull Circuit Breaker Style : Push-Pull Button Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 8-32 Screws 90° to Each Other

Body Features


  • Actuator Color : Black

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size (INCH) : .375 - .386 (Diameter)

Contact Features


  • Trip Time at 200% (SEC) : 6 - 22

Electrical Characteristics


  • Current Rating (AMP) : 5
  • Interrupt Capacity : 1000A @ 50VDC or 120VAC
  • Operating Voltage (VAC) : 240
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : White Amp Rate Marking

Mechanical Attachment


  • Mounting Bushing : 3/8-24 Threaded Bushing .375" [9.53mm] Long, Silver Color
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Two Hex Nuts/Lockwasher

Product Type Features


  • Actuator Type : Push-Pull
  • Circuit Breaker Style : Push-Pull Button
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 8-32 Screws 90° to Each Other
Buy Now Datasheet
Downers Grove, IL, United States
Circuit Breaker Device
7-1393246-5
Circuit Breaker Device 7-1393246-5
Thermal Circuit Breakers

Thermal Circuit Breakers

Supplier's Site
Thermal Breakers - 2408979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2408979
Thermal Breakers 2408979
TE Connectivity 7-1393246-5

TE Connectivity 7-1393246-5

Supplier's Site
Thermal Breakers - 2408980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2408980
Thermal Breakers 2408980
TE Connectivity 7-1393246-5

TE Connectivity 7-1393246-5

Supplier's Site
Circuit Breakers - 7-1393246-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
7-1393246-5
Circuit Breakers 7-1393246-5
W23/W31

W23/W31

Buy Now
Circuit Breakers - 7-1393246-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
7-1393246-5
Circuit Breakers 7-1393246-5
CB-W23, W31

CB-W23, W31

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
7-1393246-5
Circuit Breakers 7-1393246-5
Circuit Breakers

Circuit Breakers

Buy Now
Circuit Breaker, Thermal, 5A, 240Vac; Product Range Potter&brumfield Te Connectivity - 53Y3637 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 5A, 240Vac; Product Range Potter&brumfield Te Connectivity
53Y3637
Circuit Breaker, Thermal, 5A, 240Vac; Product Range Potter&brumfield Te Connectivity 53Y3637
CIRCUIT BREAKER, THERMAL, 5A, 240VAC; Product Range:W23 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 5A, 240VAC; Product Range:W23 Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating V DC:50VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 7-1393246-5 7-1393246-5 2408979 7-1393246-5 53Y3637
Product Name Circuit Breakers Circuit Breaker Device Thermal Breakers Circuit Breakers Circuit Breaker, Thermal, 5A, 240Vac; Product Range Potter&brumfield Te Connectivity
Rated Current 5 amps 5 amps 5 amps 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal Thermal Thermal; Thermal
Manual Actuator Type Other; (Push-Pull)
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 7-1393246-2 - TE Connectivity
Specs
Rated Current 35 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 3-1393253-3 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers