TE Connectivity Power Relays 7-1393030-6

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 7-1393030-6 - TE Connectivity
Berwyn, PA, United States
Power Relays
7-1393030-6
Power Relays 7-1393030-6
Body Features Primary Product Color : Black Product Weight : 479 G  [16.9 OZ ] Configuration Features Output Switching : Zero Contact Features Contact Arrangement : 1 Form A (SPST-NO) Switch Arrangement : 1 Form A (SPST-NO) Dimensions Product Height : 109.2 MM  [4.29 INCH ] Product Length : 76.2 MM  [3 INCH ] Product Width : 44.5 MM  [1.75 INCH ] Electrical Characteristics Input Voltage (VAC) : 90 - 140 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Output Current (Min) (AMP) : .25 Output Current Rating (ARMS) : .25 - 55 Output Voltage (Max) (V) : 660 Output Voltage Rating (AC Relays) (VRMS) : 48 - 660 Housing Features Relay Housing Style : DIN Mount with Integral Heatsink Mechanical Attachment Product Mount Type : DIN Rail Product Mounting Feature Type : Mounting Hole Operation/Applicatio n R-Switch & slimSSR Relays : Yes Product Type Features Output Type : AC Power Relay Type : Solid State Relay Connection Type : Terminals Terminal Configuration : Screw Terminals Usage Conditions Operating Temperature Range (DEGC) : -40 - 80

Body Features


  • Primary Product Color : Black
  • Product Weight : 479 G  [16.9 OZ ]

Configuration Features


  • Output Switching : Zero

Contact Features


  • Contact Arrangement : 1 Form A (SPST-NO)
  • Switch Arrangement : 1 Form A (SPST-NO)

Dimensions


  • Product Height : 109.2 MM  [4.29 INCH ]
  • Product Length : 76.2 MM  [3 INCH ]
  • Product Width : 44.5 MM  [1.75 INCH ]

Electrical Characteristics


  • Input Voltage (VAC) : 90 - 140
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Output Current (Min) (AMP) : .25
  • Output Current Rating (ARMS) : .25 - 55
  • Output Voltage (Max) (V) : 660
  • Output Voltage Rating (AC Relays) (VRMS) : 48 - 660

Housing Features


  • Relay Housing Style : DIN Mount with Integral Heatsink

Mechanical Attachment


  • Product Mount Type : DIN Rail
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • R-Switch & slimSSR Relays : Yes

Product Type Features


  • Output Type : AC
  • Power Relay Type : Solid State
  • Relay Connection Type : Terminals
  • Terminal Configuration : Screw Terminals

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 80
Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
7-1393030-6
Relays - Solid State Relays 7-1393030-6
SSRM SRS,DIN MOUNT 55A, 600V AC

SSRM SRS,DIN MOUNT 55A, 600V AC

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays
Product Number 7-1393030-6 7-1393030-6
Product Name Power Relays Relays - Solid State Relays
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393194-3 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Power Relays - 1-1415547-0 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Specs
Switch Configuration FormA
Approvals EU ELV Compliant with Exemptions; RoHS
Input Voltage (Control Signal) Type DC
View Details
Power Relays - 1-1393219-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers