TE Connectivity Current Transformer; Turns Ratio Crompton Te Connectivity 6RL-251

Description
CURRENT TRANSFORMER; Turns Ratio:250:5; Input Current:250A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Current Ratio:250:5 A; Features:2.06"; Output Current:5A; Power Rating:7.5VA; Secondary Current Nom:5A RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; Turns Ratio:250:5; Input Current:250A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Current Ratio:250:5 A; Features:2.06"; Output Current:5A; Power Rating:7.5VA; Secondary Current Nom:5A RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Turns Ratio Crompton Te Connectivity - 42M3972 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Turns Ratio Crompton Te Connectivity
42M3972
Current Transformer; Turns Ratio Crompton Te Connectivity 42M3972
CURRENT TRANSFORMER; Turns Ratio:250:5; Input Current:250A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Current Ratio:250:5 A; Features:2.06"; Output Current:5A; Power Rating:7.5VA; Secondary Current Nom:5A RoHS Compliant: NA

CURRENT TRANSFORMER; Turns Ratio:250:5; Input Current:250A; Frequency Min:50Hz; Frequency Max:400Hz; Transformer Mounting:Panel; Current Ratio:250:5 A; Features:2.06"; Output Current:5A; Power Rating:7.5VA; Secondary Current Nom:5A RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Transformers
Product Number 42M3972
Product Name Current Transformer; Turns Ratio Crompton Te Connectivity
Frequency 0.0500 to 0.4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3304-000 - TE Connectivity
Specs
Burden 1.25 VA
Secondary Current 5 amps
View Details
Split-core current transformer - 855-5101/800-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details