TE Connectivity Coax Cable Termination 696227-000

Description
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - 2.3 MM  [.012 - .09 INCH ] Compatible Dielectric Diameter Range : 3.8 MM  [.15 INCH ] Compatible Jacket Diameter Range : 9 MM  [.354 INCH ] Compatible Shield Diameter (Max) : 7 MM  [.276 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 41.2 MM , 25 MM  [1.622 INCH , .984 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - 2.3 MM  [.012 - .09 INCH ] Compatible Dielectric Diameter Range : 3.8 MM  [.15 INCH ] Compatible Jacket Diameter Range : 9 MM  [.354 INCH ] Compatible Shield Diameter (Max) : 7 MM  [.276 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 41.2 MM , 25 MM  [1.622 INCH , .984 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 696227-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
696227-000
Coax Cable Termination 696227-000
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - 2.3 MM  [.012 - .09 INCH ] Compatible Dielectric Diameter Range : 3.8 MM  [.15 INCH ] Compatible Jacket Diameter Range : 9 MM  [.354 INCH ] Compatible Shield Diameter (Max) : 7 MM  [.276 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 41.2 MM , 25 MM  [1.622 INCH , .984 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection

Body Features


  • Lead Color : White/Blue
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Tin, Silver

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .3 - 2.3 MM  [.012 - .09 INCH ]
  • Compatible Dielectric Diameter Range : 3.8 MM  [.15 INCH ]
  • Compatible Jacket Diameter Range : 9 MM  [.354 INCH ]
  • Compatible Shield Diameter (Max) : 7 MM  [.276 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Product Length : 41.2 MM , 25 MM  [1.622 INCH , .984 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 696227-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

 - 1616049 - RS Components, Ltd.
TE Connectivity
Specs
Terminator Type RF Terminator
Connector Type Bnc
View Details
Power Cable Terminations - 000877-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Terminators - 5221629-1 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
Coax Cable Termination - 256049-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details