TE Connectivity Coax Cable Termination 695696-000

Description
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - .8 MM  [.011 - .03 INCH ] Compatible Dielectric Diameter Range : 1.7 MM  [.065 INCH ] Compatible Jacket Diameter Range : 2.1 MM  [.635 - 1.52 INCH ] Compatible Shield Diameter (Max) : 1.27 MM  [.05 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 24 MM  [.945 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - .8 MM  [.011 - .03 INCH ] Compatible Dielectric Diameter Range : 1.7 MM  [.065 INCH ] Compatible Jacket Diameter Range : 2.1 MM  [.635 - 1.52 INCH ] Compatible Shield Diameter (Max) : 1.27 MM  [.05 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 24 MM  [.945 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 695696-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
695696-000
Coax Cable Termination 695696-000
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - .8 MM  [.011 - .03 INCH ] Compatible Dielectric Diameter Range : 1.7 MM  [.065 INCH ] Compatible Jacket Diameter Range : 2.1 MM  [.635 - 1.52 INCH ] Compatible Shield Diameter (Max) : 1.27 MM  [.05 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 24 MM  [.945 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection

Body Features


  • Lead Color : White/Blue
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Tin, Silver

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .3 - .8 MM  [.011 - .03 INCH ]
  • Compatible Dielectric Diameter Range : 1.7 MM  [.065 INCH ]
  • Compatible Jacket Diameter Range : 2.1 MM  [.635 - 1.52 INCH ]
  • Compatible Shield Diameter (Max) : 1.27 MM  [.05 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 24
  • Pre-Installed Lead Wire Size (MMSQ) : .24
  • Product Length : 24 MM  [.945 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 695696-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 025641-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 185652-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Terminators - 221629-5 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
2 suppliers
Power Cable Terminations - 068902-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details