TE Connectivity LC Connectors 6828095-1

Description
Body Features Boot Color : Blue Boot Type : Bend Limiting Primary Product Color : Blue Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Singlemode
Request a Quote Datasheet
Description
Body Features Boot Color : Blue Boot Type : Bend Limiting Primary Product Color : Blue Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Singlemode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LC Connectors - 6828095-1 - TE Connectivity
Berwyn, PA, United States
LC Connectors
6828095-1
LC Connectors 6828095-1
Body Features Boot Color : Blue Boot Type : Bend Limiting Primary Product Color : Blue Configuration Features Endface Geometry : PC Dimensions Boot Length : 30.5 MM  [1.2 INCH ] Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Data Transmission Mode : Simplex Fiber Optic Cable Type : Tight Jacket Fiber Optic Mode : Singlemode

Body Features


  • Boot Color : Blue
  • Boot Type : Bend Limiting
  • Primary Product Color : Blue

Configuration Features


  • Endface Geometry : PC

Dimensions


  • Boot Length : 30.5 MM  [1.2 INCH ]
  • Compatible Cable Diameter Range : 1.6 - 2 MM  [.06 - .07 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Data Transmission Mode : Simplex
  • Fiber Optic Cable Type : Tight Jacket
  • Fiber Optic Mode : Singlemode
Buy Now
Connectors Unreviewed - 6828095-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
6828095-1
Connectors Unreviewed 6828095-1
CO KIT, LC, SM, SIM TIGHT

CO KIT, LC, SM, SIM TIGHT

Buy Now
Singapore, Singapore
Electronic Connector
2014-6828095-1
Electronic Connector 2014-6828095-1
Fiber Optic Connectors CO KIT LC SM SIM TIGHT Product overview: 6828095-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2014-6828095-1 can be used for catalog matching and distributor lookup.

Fiber Optic Connectors CO KIT LC SM SIM TIGHT Product overview: 6828095-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2014-6828095-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fiber Optic Connector Assemblies - A122473-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Assemblies
A122473-ND
Fiber Optic Connector Assemblies A122473-ND
Fiber Optic Plug Connector LC Simplex Blue

Fiber Optic Plug Connector LC Simplex Blue

Buy Now Datasheet
Fo Connector Kit, Lc Simplex, Sm; Fibre Optic Connector Type Amp - Te Connectivity - 19R7060 - Newark, An Avnet Company
Chicago, IL, United States
Fo Connector Kit, Lc Simplex, Sm; Fibre Optic Connector Type Amp - Te Connectivity
19R7060
Fo Connector Kit, Lc Simplex, Sm; Fibre Optic Connector Type Amp - Te Connectivity 19R7060
FO CONNECTOR KIT, LC SIMPLEX, SM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:-; Connector Body Material:PPSU (Polyphenylsulfone) Body; Product Range:- RoHS Compliant: Yes

FO CONNECTOR KIT, LC SIMPLEX, SM; Fibre Optic Connector Type:LC; Fibre Type:Singlemode; Fibre Diameter:-; Connector Body Material:PPSU (Polyphenylsulfone) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6828095-1 6828095-1 2014-6828095-1 A122473-ND 19R7060
Product Name LC Connectors Connectors Unreviewed Electronic Connector Fiber Optic Connector Assemblies Fo Connector Kit, Lc Simplex, Sm; Fibre Optic Connector Type Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers