TE Connectivity Cable Assemblies 6772459-7

Description
RF C/A, MINI-SMB PLUGS W/FERRI
Request a Quote
Description
RF C/A, MINI-SMB PLUGS W/FERRI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 6772459-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
6772459-7
Cable Assemblies 6772459-7
RF C/A, MINI-SMB PLUGS W/FERRI

RF C/A, MINI-SMB PLUGS W/FERRI

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
6772459-7
Cable Assemblies 6772459-7
Cable Assemblies

Cable Assemblies

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 6772459-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
6772459-7
Cable Assemblies - Coaxial Cables (RF) 6772459-7
CBL ASSY SMB MINI PLUG-PLUG 9"

CBL ASSY SMB MINI PLUG-PLUG 9"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 6772459-7 6772459-7 6772459-7
Product Name Cable Assemblies Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-M40G8-E-5-Q10N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details