TE Connectivity D-Shaped Connectors 6658751-1

Description
Body Features Connector Profile : High Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .5, .3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 1.75 MM  [.069 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 2.27 MM  [.089 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : High Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .5, .3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 1.75 MM  [.069 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 2.27 MM  [.089 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 6658751-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
6658751-1
D-Shaped Connectors 6658751-1
Body Features Connector Profile : High Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .5, .3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 1.75 MM  [.069 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 2.27 MM  [.089 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : High
  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .5, .3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 1.15 MM  [.045 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Hole Diameter : 1.75 MM  [.069 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ]
  • Termination Method to PCB : Surface Mount, Through Hole - Solder
  • Termination Post & Tail Length : 2.27 MM  [.089 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
1.5A 30V Electronic Connector
438-6658751-1
1.5A 30V Electronic Connector 438-6658751-1
50 Pos 0.8mm RA RCP Connector, Shielded, 1.5A, 30V Product overview: 6658751-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 30V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-6658751-1 can be used for catalog matching and distributor lookup.

50 Pos 0.8mm RA RCP Connector, Shielded, 1.5A, 30V Product overview: 6658751-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 30V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-6658751-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 2749985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
2749985
Backplane Connectors 2749985
.8MM CHAMP, 50 POS, RCPT ASSY

.8MM CHAMP, 50 POS, RCPT ASSY

Supplier's Site
Backplane Connectors - 2749722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
2749722
Backplane Connectors 2749722
.8MM CHAMP, 50 POS, RCPT ASSY

.8MM CHAMP, 50 POS, RCPT ASSY

Supplier's Site
D-Sub Connectors - 6658751-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6658751-1
D-Sub Connectors 6658751-1
.8MM CHAMP, 50 POS, RCPT ASSY

.8MM CHAMP, 50 POS, RCPT ASSY

Buy Now
Centronics Connectors - 6658751-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
6658751-1-ND
Centronics Connectors 6658751-1-ND
50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
D-Sub Conn, Rcpt, 50Pos, Solder; D Sub Connector Type Amp - Te Connectivity - 41R3536 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 50Pos, Solder; D Sub Connector Type Amp - Te Connectivity
41R3536
D-Sub Conn, Rcpt, 50Pos, Solder; D Sub Connector Type Amp - Te Connectivity 41R3536
D-SUB CONN, RCPT, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:CHAMP Series; No. of Contacts:50Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D-SUB CONN, RCPT, 50POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:CHAMP Series; No. of Contacts:50Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6658751-1 438-6658751-1 2749985 6658751-1 6658751-1-ND 41R3536
Product Name D-Shaped Connectors 1.5A 30V Electronic Connector Backplane Connectors D-Sub Connectors Centronics Connectors D-Sub Conn, Rcpt, 50Pos, Solder; D Sub Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Receptacle D-Sub Connector
Termination Surface Mount, Through Hole - Solder Solder Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle
Current Rating 0.3 to 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data