TE Connectivity Lc Fiber Optic Connector, Multimode; Fibre Optic Connector Type Amp - Te Connectivity 6457567-8

Description
LC FIBER OPTIC CONNECTOR, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:LC Adapter RoHS Compliant: Yes
Description
LC FIBER OPTIC CONNECTOR, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:LC Adapter RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lc Fiber Optic Connector, Multimode; Fibre Optic Connector Type Amp - Te Connectivity - 72K7022 - Newark, An Avnet Company
Chicago, IL, United States
Lc Fiber Optic Connector, Multimode; Fibre Optic Connector Type Amp - Te Connectivity
72K7022
Lc Fiber Optic Connector, Multimode; Fibre Optic Connector Type Amp - Te Connectivity 72K7022
LC FIBER OPTIC CONNECTOR, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:LC Adapter RoHS Compliant: Yes

LC FIBER OPTIC CONNECTOR, MULTIMODE; Fibre Optic Connector Type:LC; Fibre Type:Multimode; Fibre Diameter:-; Connector Body Material:Metal Body; Product Range:-; Connector Type:LC Adapter RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72K7022
Product Name Lc Fiber Optic Connector, Multimode; Fibre Optic Connector Type Amp - Te Connectivity
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products