TE Connectivity Ribbon & Flat Cable 642DY00012

Description
Body Features Conductor Insulation Color : Light Blue Jacket Color : Light Blue Jacket Material : FEP Ribbon & Flat Cable Conductor Material : Silver-Plated Copper Ribbon & Flat Cable Insulation Material : FEP Configuration Features Number of Ribbon & Flat Cable Conductors : 64 Number of Strands : 7 Dimensions Cable Insulation Height : .74 MM  [.029 INCH ] Cable Insulation Width : 81.28 MM  [3.2 INCH ] Ribbon & Flat Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance : 32.81 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 115 Propagation Delay : 1.21 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL File Number : E61522 UL Listing : AWM Style 20424 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 2.8 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Insulation Color : Light Blue Jacket Color : Light Blue Jacket Material : FEP Ribbon & Flat Cable Conductor Material : Silver-Plated Copper Ribbon & Flat Cable Insulation Material : FEP Configuration Features Number of Ribbon & Flat Cable Conductors : 64 Number of Strands : 7 Dimensions Cable Insulation Height : .74 MM  [.029 INCH ] Cable Insulation Width : 81.28 MM  [3.2 INCH ] Ribbon & Flat Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance : 32.81 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 115 Propagation Delay : 1.21 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL File Number : E61522 UL Listing : AWM Style 20424 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 2.8 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 642DY00012 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
642DY00012
Ribbon & Flat Cable 642DY00012
Body Features Conductor Insulation Color : Light Blue Jacket Color : Light Blue Jacket Material : FEP Ribbon & Flat Cable Conductor Material : Silver-Plated Copper Ribbon & Flat Cable Insulation Material : FEP Configuration Features Number of Ribbon & Flat Cable Conductors : 64 Number of Strands : 7 Dimensions Cable Insulation Height : .74 MM  [.029 INCH ] Cable Insulation Width : 81.28 MM  [3.2 INCH ] Ribbon & Flat Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance : 32.81 PFM  [28 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 115 Propagation Delay : 1.21 ns/ft Ribbon & Flat Cable Voltage Rating (V) : 300 Housing Features Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL File Number : E61522 UL Listing : AWM Style 20424 Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [100 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Ribbon & Flat Cable Shielded : No Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 2.8 Cross Talk (Near End) (PCT) : 3 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Insulation Color : Light Blue
  • Jacket Color : Light Blue
  • Jacket Material : FEP
  • Ribbon & Flat Cable Conductor Material : Silver-Plated Copper
  • Ribbon & Flat Cable Insulation Material : FEP

Configuration Features


  • Number of Ribbon & Flat Cable Conductors : 64
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .74 MM  [.029 INCH ]
  • Cable Insulation Width : 81.28 MM  [3.2 INCH ]
  • Ribbon & Flat Cable Length : 30.5 M  [100 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 168

Electrical Characteristics


  • Capacitance : 32.81 PFM  [28 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 115
  • Propagation Delay : 1.21 ns/ft
  • Ribbon & Flat Cable Voltage Rating (V) : 300

Housing Features


  • Ribbon & Flat Cable Centerline : 1.27 MM  [.05 INCH ]

Industry Standards


  • Agency/Standard : UL
  • UL File Number : E61522
  • UL Listing : AWM Style 20424

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [100 FT ]

Product Type Features


  • Cable Type : Ribbon Cable
  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Ribbon & Flat Cable Shielded : No
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 2.8
  • Cross Talk (Near End) (PCT) : 3

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now
Madison Spec 100-4673 Rev. 9 Madisoncable Te Connectivity - 01T1491 - Newark, An Avnet Company
Chicago, IL, United States
Madison Spec 100-4673 Rev. 9 Madisoncable Te Connectivity
01T1491
Madison Spec 100-4673 Rev. 9 Madisoncable Te Connectivity 01T1491
MADISON SPEC 100-4673 REV. 9

MADISON SPEC 100-4673 REV. 9

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 642DY00012 01T1491
Product Name Ribbon & Flat Cable Madison Spec 100-4673 Rev. 9 Madisoncable Te Connectivity
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 5325449 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details
2 suppliers