TE Connectivity FPC Connectors 6368263-2

Description
Configuration Features Number of Positions : 64 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Location : Dual Side Dimensions Connector Height : 16.25 MM  [.64 INCH ] Connector Width : 25.65 MM  [1.01 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 64 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Location : Dual Side Dimensions Connector Height : 16.25 MM  [.64 INCH ] Connector Width : 25.65 MM  [1.01 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 6368263-2 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
6368263-2
FPC Connectors 6368263-2
Configuration Features Number of Positions : 64 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Location : Dual Side Dimensions Connector Height : 16.25 MM  [.64 INCH ] Connector Width : 25.65 MM  [1.01 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Insertion Force Type : Normal Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 64
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Location : Dual Side

Dimensions


  • Connector Height : 16.25 MM  [.64 INCH ]
  • Connector Width : 25.65 MM  [1.01 INCH ]

Housing Features


  • Centerline (Pitch) : 2.15 MM  [.085 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Insertion Force Type : Normal
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Centronics Connectors - 6368263-2-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
6368263-2-ND
Centronics Connectors 6368263-2-ND
64 Position Receptacle Connector Through Hole, Right Angle Solder

64 Position Receptacle Connector Through Hole, Right Angle Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 6368263-2 6368263-2-ND
Product Name FPC Connectors Centronics Connectors
Connector Type Wire to Board Connector Receptacle
Unlock Full Specs
to access all available technical data