TE Connectivity D-Shaped Connectors 6364306-1

Description
Body Features Connector Profile : Standard Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, .3, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 1.2 MM  [.047 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.27 MM  [.089 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, .3, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 1.2 MM  [.047 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.27 MM  [.089 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 6364306-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
6364306-1
D-Shaped Connectors 6364306-1
Body Features Connector Profile : Standard Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 8 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, .3, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 1.2 MM  [.047 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.27 MM  [.089 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5, .3, 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 1.15 MM  [.045 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Hole Diameter : 1.2 MM  [.047 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.27 MM  [.089 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: NI-780-4S4 Product Status: Active Connector Type: Receptacle Number of Positions: 5 Mounting Type: Fixed Flange Feature: Housing/Shell (4-40) Features: Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8 Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: NI-780-4S4
Product Status: Active
Connector Type: Receptacle
Number of Positions: 5
Mounting Type: Fixed
Flange Feature: Housing/Shell (4-40)
Features: Mosfet Array N and P-Channel 12V 9.5A, 6.9A 2.3W Surface Mount PowerDI5060-8
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Singapore
Electronic Connector
443-6364306-1
Electronic Connector 443-6364306-1
0.8mm 68 Pos 8 Row RA Solder Connector, Bronze/Gold/Tin Product overview: 6364306-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-6364306-1 can be used for catalog matching and distributor lookup.

0.8mm 68 Pos 8 Row RA Solder Connector, Bronze/Gold/Tin Product overview: 6364306-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-6364306-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 6364306-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
6364306-1
D-Sub Connectors 6364306-1
.8MM CHAMP STACK ASSY W/COVER

.8MM CHAMP STACK ASSY W/COVER

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
6364306-1
D-Sub Connectors 6364306-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Centronics Connectors - 6364306-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
6364306-1-ND
Centronics Connectors 6364306-1-ND
68, 68 Position Stacked, 2 Receptacles Connector Panel Mount, Through Hole, Right Angle Solder

68, 68 Position Stacked, 2 Receptacles Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
.8Mm Champ Stack Assy W/cover Te Connectivity - 23R1177 - Newark, An Avnet Company
Chicago, IL, United States
.8Mm Champ Stack Assy W/cover Te Connectivity
23R1177
.8Mm Champ Stack Assy W/cover Te Connectivity 23R1177
.8MM CHAMP STACK ASSY W/COVER

.8MM CHAMP STACK ASSY W/COVER

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6364306-1 443-6364306-1 6364306-1 6364306-1-ND 23R1177
Product Name D-Shaped Connectors Connectors,Interconnects Electronic Connector D-Sub Connectors Centronics Connectors .8Mm Champ Stack Assy W/cover Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Stacked, 2 Receptacles
Unlock Full Specs
to access all available technical data