TE Connectivity Data Bus Couplers 633786-000

Description
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 5 Other Cable Assembly Length : 1.981 M  [6.5 FT ] Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 5 Other Cable Assembly Length : 1.981 M  [6.5 FT ] Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 633786-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
633786-000
Data Bus Couplers 633786-000
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 5 Other Cable Assembly Length : 1.981 M  [6.5 FT ] Product Type Features Cable Type : 10612 (Single Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Configuration Features


  • Design : Without Internal Terminator
  • Eyelet : Without
  • Number of Stubs : 5

Other


  • Cable Assembly Length : 1.981 M  [6.5 FT ]

Product Type Features


  • Cable Type : 10612 (Single Optimized Shield Cable)
  • Coupler Type : Ultra-Lightweight In-Line Microcoupler
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 633786-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 5-829558-2 - TE Connectivity
Specs
Package Type Jack
Frequency Range 6000.00 MHz
View Details
RF Plugs & Jacks - 1757638-1 - TE Connectivity
Specs
Package Type Jack
Frequency Range 40000.00 MHz
View Details