TE Connectivity Coax Cable Termination 625256N002

Description
Body Features Shield Plating Material : Silver, Tin Dimensions Compatible Conductor Diameter Range : .3 - 1 MM  [.012 - .04 INCH ] Compatible Dielectric Diameter Range : 1 MM  [.03 INCH ] Compatible Jacket Diameter Range : .64 - 1.52 MM  [.025 - .06 INCH ] Compatible Shield Diameter (Max) : 1.02 MM  [.04 INCH ] Overall Length : 16.8 MM  [.66 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Shield Plating Material : Silver, Tin Dimensions Compatible Conductor Diameter Range : .3 - 1 MM  [.012 - .04 INCH ] Compatible Dielectric Diameter Range : 1 MM  [.03 INCH ] Compatible Jacket Diameter Range : .64 - 1.52 MM  [.025 - .06 INCH ] Compatible Shield Diameter (Max) : 1.02 MM  [.04 INCH ] Overall Length : 16.8 MM  [.66 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 625256N002 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
625256N002
Coax Cable Termination 625256N002
Body Features Shield Plating Material : Silver, Tin Dimensions Compatible Conductor Diameter Range : .3 - 1 MM  [.012 - .04 INCH ] Compatible Dielectric Diameter Range : 1 MM  [.03 INCH ] Compatible Jacket Diameter Range : .64 - 1.52 MM  [.025 - .06 INCH ] Compatible Shield Diameter (Max) : 1.02 MM  [.04 INCH ] Overall Length : 16.8 MM  [.66 INCH ] Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection

Body Features


  • Shield Plating Material : Silver, Tin

Dimensions


  • Compatible Conductor Diameter Range : .3 - 1 MM  [.012 - .04 INCH ]
  • Compatible Dielectric Diameter Range : 1 MM  [.03 INCH ]
  • Compatible Jacket Diameter Range : .64 - 1.52 MM  [.025 - .06 INCH ]
  • Compatible Shield Diameter (Max) : 1.02 MM  [.04 INCH ]
  • Overall Length : 16.8 MM  [.66 INCH ]

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Coax Cable Termination Applies To : Coaxial Cable
  • Coax Cable Termination Product Type : Coax Terminator
  • Splice Type : SolderSleeve
  • Temperature Indicator : No
  • Temperature Indicator Type : No

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 625256N002
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 3099740002 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - E62570-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
Coax Cable Termination - 109765-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 044789-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details