TE Connectivity Coax Cable Termination 623033-000

Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - 2.8 MM  [.011 - .11 INCH ] Compatible Dielectric Diameter Range : 4.7 MM  [.182 INCH ] Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ] Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 29.5 MM  [1.16 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - 2.8 MM  [.011 - .11 INCH ] Compatible Dielectric Diameter Range : 4.7 MM  [.182 INCH ] Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ] Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 29.5 MM  [1.16 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 623033-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
623033-000
Coax Cable Termination 623033-000
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - 2.8 MM  [.011 - .11 INCH ] Compatible Dielectric Diameter Range : 4.7 MM  [.182 INCH ] Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ] Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 29.5 MM  [1.16 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection

Body Features


  • Lead Color : White/Black
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Tin, Silver

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .3 - 2.8 MM  [.011 - .11 INCH ]
  • Compatible Dielectric Diameter Range : 4.7 MM  [.182 INCH ]
  • Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ]
  • Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 24
  • Pre-Installed Lead Wire Size (MMSQ) : .24
  • Product Length : 29.5 MM  [1.16 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 623033-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 210033-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 002977-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 080771-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 137845-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details