TE Connectivity Coax Cable Termination 623028-000

Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 MM  [.015 INCH ] Compatible Dielectric Diameter Range : 4.7 MM  [.182 INCH ] Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ] Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 28 MM  [1.1 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 MM  [.015 INCH ] Compatible Dielectric Diameter Range : 4.7 MM  [.182 INCH ] Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ] Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 28 MM  [1.1 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 623028-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
623028-000
Coax Cable Termination 623028-000
Body Features Lead Color : White/Black Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 MM  [.015 INCH ] Compatible Dielectric Diameter Range : 4.7 MM  [.182 INCH ] Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ] Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 28 MM  [1.1 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Splash Protection

Body Features


  • Lead Color : White/Black
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Silver, Tin

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .3 MM  [.015 INCH ]
  • Compatible Dielectric Diameter Range : 4.7 MM  [.182 INCH ]
  • Compatible Jacket Diameter Range : 2.3 - 4.95 MM  [.09 - .195 INCH ]
  • Compatible Shield Diameter (Max) : 4.7 MM  [.185 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Product Length : 28 MM  [1.1 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 623028-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coax Cable Termination - 256049-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 2475127-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 385193-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 236921-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details