TE Connectivity Angle, Linear Position Measuring 6209-1002-030

Description
Resistive Sensor Rotary Position Round Shaft Solder Turret
Request a Quote Datasheet
Description
Resistive Sensor Rotary Position Round Shaft Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-1161-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-1161-ND
Angle, Linear Position Measuring 223-1161-ND
Resistive Sensor Rotary Position Round Shaft Solder Turret

Resistive Sensor Rotary Position Round Shaft Solder Turret

Buy Now Datasheet
Position Sensors - 6209-1002-030 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
6209-1002-030
Position Sensors 6209-1002-030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 6209-1002-030 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6209-1002-030
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6209-1002-030
SENSOR ROTARY 340DEG SLDR TURRET

SENSOR ROTARY 340DEG SLDR TURRET

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 223-1161-ND 6209-1002-030 6209-1002-030
Product Name Angle, Linear Position Measuring Position Sensors Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Angle, Linear Position Measuring - 1882-7900602-ND - DigiKey
Specs
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details