TE Connectivity Rotary Displacement Sensors - Potentiometer 6205-1002-030

Description
Body Features Angular Sensing Range (DEG) : 330 Weight (OZ) : .7 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM  [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/5KΩ Output Current (Max) (MAMP) : 10 mA Rotary Displacement Sensor - Potentiometer Supply Voltage (VDC) : 3.3 - 48 Other Bearings : ABEC 3 Precision Non Repeatability and Hysterisis : Mechanical Backlash < .1° Non-Linearity (FSO) (PCT) : ±.5 Output Voltage Range : Ratiometric (0-Vsupply) Sensitivity : Virtually Infinite Torque (INLBS) : .2 Packaging Features Rotary Displacement Sensor - Potentiometer Package : Dia .500 in (Size 5) Housing Product Type Features Rotary Displacement Sensor - Potentiometer Product Type : Potentiometer Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-87 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400
Request a Quote
Description
Body Features Angular Sensing Range (DEG) : 330 Weight (OZ) : .7 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM  [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/5KΩ Output Current (Max) (MAMP) : 10 mA Rotary Displacement Sensor - Potentiometer Supply Voltage (VDC) : 3.3 - 48 Other Bearings : ABEC 3 Precision Non Repeatability and Hysterisis : Mechanical Backlash < .1° Non-Linearity (FSO) (PCT) : ±.5 Output Voltage Range : Ratiometric (0-Vsupply) Sensitivity : Virtually Infinite Torque (INLBS) : .2 Packaging Features Rotary Displacement Sensor - Potentiometer Package : Dia .500 in (Size 5) Housing Product Type Features Rotary Displacement Sensor - Potentiometer Product Type : Potentiometer Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-87 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Displacement Sensors - Potentiometer - 6205-1002-030 - TE Connectivity
Berwyn, PA, United States
Rotary Displacement Sensors - Potentiometer
6205-1002-030
Rotary Displacement Sensors - Potentiometer 6205-1002-030
Body Features Angular Sensing Range (DEG) : 330 Weight (OZ) : .7 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM  [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/5KΩ Output Current (Max) (MAMP) : 10 mA Rotary Displacement Sensor - Potentiometer Supply Voltage (VDC) : 3.3 - 48 Other Bearings : ABEC 3 Precision Non Repeatability and Hysterisis : Mechanical Backlash < .1° Non-Linearity (FSO) (PCT) : ±.5 Output Voltage Range : Ratiometric (0-Vsupply) Sensitivity : Virtually Infinite Torque (INLBS) : .2 Packaging Features Rotary Displacement Sensor - Potentiometer Package : Dia .500 in (Size 5) Housing Product Type Features Rotary Displacement Sensor - Potentiometer Product Type : Potentiometer Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-87 - 257 DEGF ] Temperature Coefficient of Output (PPMC) : 400

Body Features


  • Angular Sensing Range (DEG) : 330
  • Weight (OZ) : .7

Configuration Features


  • Electrical Connection : Gold Plated Brass Terminals

Dimensions


  • Shaft Diameter : 3.18 MM  [.125 INCH ]

Electrical Characteristics


  • Input Current (WATT) : Vsupply/5KΩ
  • Output Current (Max) (MAMP) : 10 mA
  • Rotary Displacement Sensor - Potentiometer Supply Voltage (VDC) : 3.3 - 48

Other


  • Bearings : ABEC 3 Precision
  • Non Repeatability and Hysterisis : Mechanical Backlash < .1°
  • Non-Linearity (FSO) (PCT) : ±.5
  • Output Voltage Range : Ratiometric (0-Vsupply)
  • Sensitivity : Virtually Infinite
  • Torque (INLBS) : .2

Packaging Features


  • Rotary Displacement Sensor - Potentiometer Package : Dia .500 in (Size 5) Housing

Product Type Features


  • Rotary Displacement Sensor - Potentiometer Product Type : Potentiometer

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-87 - 257 DEGF ]
  • Temperature Coefficient of Output (PPMC) : 400
Buy Now

Technical Specifications

  TE Connectivity
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 6205-1002-030
Product Name Rotary Displacement Sensors - Potentiometer
Potentiometer Type Digital Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Potentiometers - 04-0989-0236 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0192 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-0989-0657 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Rotary Potentiometers - 04-1298-0076 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details