TE Connectivity Combo Jacks 6116640-1

Description
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Yellow LED Color (Bottom Right) : None LED Color (Top Left) : Green LED Color (Top Right) : None Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8, 4 Number of PCB Ground Tabs : 4 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin RJ22 Contact Mating Area Plating Material : Gold over Nickel RJ45 Contact Mating Area Plating Thickness (MICIN) : 50 over 50 Dimensions Connector Height (INCH) : 1.135 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.09 INCH , .07 INCH , .04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0/5 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Dual USB Modular Jacks & Plugs Products : Combo Jacks Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Yellow LED Color (Bottom Right) : None LED Color (Top Left) : Green LED Color (Top Right) : None Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8, 4 Number of PCB Ground Tabs : 4 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin RJ22 Contact Mating Area Plating Material : Gold over Nickel RJ45 Contact Mating Area Plating Thickness (MICIN) : 50 over 50 Dimensions Connector Height (INCH) : 1.135 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.09 INCH , .07 INCH , .04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0/5 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Dual USB Modular Jacks & Plugs Products : Combo Jacks Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 6116640-1 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
6116640-1
Combo Jacks 6116640-1
Body Features Connector Profile : Low Grounding Tab Plating Material : Tin over Copper LED Color (Bottom Left) : Yellow LED Color (Bottom Right) : None LED Color (Top Left) : Green LED Color (Top Right) : None Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Zinc Alloy Shield Plating Material : Tin Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 8, 4 Number of PCB Ground Tabs : 4 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Status Indicator Type : LED Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin RJ22 Contact Mating Area Plating Material : Gold over Nickel RJ45 Contact Mating Area Plating Thickness (MICIN) : 50 over 50 Dimensions Connector Height (INCH) : 1.135 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.09 INCH , .07 INCH , .04 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0/5 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Dual USB Modular Jacks & Plugs Products : Combo Jacks Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Grounding Tab Plating Material : Tin over Copper
  • LED Color (Bottom Left) : Yellow
  • LED Color (Bottom Right) : None
  • LED Color (Top Left) : Green
  • LED Color (Top Right) : None
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Material : Tin

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 8, 4
  • Number of PCB Ground Tabs : 4
  • Number of Positions : 8, 4
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 2 x 1
  • Status Indicator Type : LED

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • RJ22 Contact Mating Area Plating Material : Gold over Nickel
  • RJ45 Contact Mating Area Plating Thickness (MICIN) : 50 over 50

Dimensions


  • Connector Height (INCH) : 1.135
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.09 INCH , .07 INCH , .04 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0/5

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 over Dual USB
  • Modular Jacks & Plugs Products : Combo Jacks
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
443-6116640-1
Electronic Connector 443-6116640-1
Modular Connectors / Ethernet Connectors MJ,2X1RJ45+2USB LEDY&G,2.85ST Product overview: 6116640-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-6116640-1 can be used for catalog matching and distributor lookup.

Modular Connectors / Ethernet Connectors MJ,2X1RJ45+2USB LEDY&G,2.85ST Product overview: 6116640-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-6116640-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - 6116640-1 - 856843-6116640-1 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 6116640-1
856843-6116640-1
Modular Connectors - 6116640-1 856843-6116640-1
Manufacturer: TE Connectivity Win Source Part Number: 856843-6116640-1 Features: Jack Modular Connector Package: Tray Part Status: Obsolete Family Name: 6116640 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 6116640-1-ND, A123176

Manufacturer: TE Connectivity
Win Source Part Number: 856843-6116640-1
Features: Jack Modular Connector
Package: Tray
Part Status: Obsolete
Family Name: 6116640
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 6116640-1-ND, A123176

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A123176-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A123176-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A123176-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5

Buy Now Datasheet
Mj,2X1Rj45+2Usb,ledy&g,2.85St Te Connectivity - 23R1033 - Newark, An Avnet Company
Chicago, IL, United States
Mj,2X1Rj45+2Usb,ledy&g,2.85St Te Connectivity
23R1033
Mj,2X1Rj45+2Usb,ledy&g,2.85St Te Connectivity 23R1033
MJ,2X1RJ45+2USB,LEDY &G,2.85ST

MJ,2X1RJ45+2USB,LEDY&G,2.85ST

Supplier's Site
Modular Connectors / Ethernet Connectors - 6116640-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6116640-1
Modular Connectors / Ethernet Connectors 6116640-1
Modular Connectors / Ethernet Connectors MJ,2X1RJ45+2USB LEDY&G,2.85ST

Modular Connectors / Ethernet Connectors MJ,2X1RJ45+2USB LEDY&G,2.85ST

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6116640-1 443-6116640-1 856843-6116640-1 A123176-ND 23R1033 6116640-1
Product Name Combo Jacks Electronic Connector Modular Connectors - 6116640-1 Modular/Ethernet Connector (RJ45, RJ11) Jacks Mj,2X1Rj45+2Usb,ledy&g,2.85St Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack with USB A, Dual USB Modular Connector and RJ Connector
Termination Through Hole - Solder Solder Through Hole
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data