TE Connectivity Combo Jacks 6116151-1

Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Copper Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 4, 8 Number of PCB Ground Tabs : 4 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height (INCH) : 1.135 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.07 INCH , .04 INCH , .09 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Dual USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Copper Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 4, 8 Number of PCB Ground Tabs : 4 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height (INCH) : 1.135 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.07 INCH , .04 INCH , .09 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Dual USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combo Jacks - 6116151-1 - TE Connectivity
Berwyn, PA, United States
Combo Jacks
6116151-1
Combo Jacks 6116151-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Inverted - Latch Up Shield Material : Copper Zinc Alloy Shield Plating Material : Tin over Copper Configuration Features Connector Contact Density : Standard Multiple Port Configuration : Stacked Number of Loaded Positions : 4, 8 Number of PCB Ground Tabs : 4 Number of Positions : 8, 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 2 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height (INCH) : 1.135 PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.07 INCH , .04 INCH , .09 INCH ] Housing Color : Black Housing Material : High Temperature Nylon Industry Standards Performance Category : Cat 5 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 36 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Connectors & Connector Components Type : Connector Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 over Dual USB Modular Jacks & Plugs Products : Combo Jacks Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Inverted - Latch Up
  • Shield Material : Copper Zinc Alloy
  • Shield Plating Material : Tin over Copper

Configuration Features


  • Connector Contact Density : Standard
  • Multiple Port Configuration : Stacked
  • Number of Loaded Positions : 4, 8
  • Number of PCB Ground Tabs : 4
  • Number of Positions : 8, 4
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 2 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height (INCH) : 1.135
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM , 1.02 MM , 2.5 MM  [.07 INCH , .04 INCH , .09 INCH ]
  • Housing Color : Black
  • Housing Material : High Temperature Nylon

Industry Standards


  • Performance Category : Cat 5
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 36

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45 over Dual USB
  • Modular Jacks & Plugs Products : Combo Jacks

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 6116151-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
6116151-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 6116151-1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5

Buy Now Datasheet
Singapore
Electronic Connector
443-6116151-1
Electronic Connector 443-6116151-1
RJ45+USB Connector, 2x1, 16 Pos, Shielded, Right Angle Product overview: 6116151-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-6116151-1 can be used for catalog matching and distributor lookup.

RJ45+USB Connector, 2x1, 16 Pos, Shielded, Right Angle Product overview: 6116151-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-6116151-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Jacks - 1216686-6116151-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks
1216686-6116151-1
Connectors, Interconnects - Modular Connectors - Jacks 1216686-6116151-1
Win Source Part Number: 1216686-6116151-1 Category: Connectors, Interconnects>Modula r Connectors - Jacks Features: Board Guide, Board Lock Connector Type: Jack with USB A, Dual Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Shielded Housing Material: Thermoplastic Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 36 Ratings: Cat5 LED Color: Does Not Contain LED Tab Direction: Up Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -6116151-1-SI,611615 11 Base Product Number: 6116151

Win Source Part Number: 1216686-6116151-1
Category: Connectors, Interconnects>Modular Connectors - Jacks
Features: Board Guide, Board Lock
Connector Type: Jack with USB A, Dual
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Shielded
Housing Material: Thermoplastic
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 36
Ratings: Cat5
LED Color: Does Not Contain LED
Tab Direction: Up
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -6116151-1-SI,61161511
Base Product Number: 6116151

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 6116151-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
6116151-1
Modular Connectors / Ethernet Connectors 6116151-1
Modular Connectors / Ethernet Connectors 8 POS RJ45/DUAL USB 2 X 1

Modular Connectors / Ethernet Connectors 8 POS RJ45/DUAL USB 2 X 1

Buy Now Datasheet
Adapter, Rj45-Dual Usb; No. Of Contacts Te Connectivity - 16M4063 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rj45-Dual Usb; No. Of Contacts Te Connectivity
16M4063
Adapter, Rj45-Dual Usb; No. Of Contacts Te Connectivity 16M4063
ADAPTER, RJ45-DUAL USB; No. of Contacts:16Contacts; Gender:Receptacle; Connector Type:RJ45 / USB A; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

ADAPTER, RJ45-DUAL USB; No. of Contacts:16Contacts; Gender:Receptacle; Connector Type:RJ45 / USB A; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6116151-1 6116151-1-ND 443-6116151-1 1216686-6116151-1 6116151-1 16M4063
Product Name Combo Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Electronic Connector Connectors, Interconnects - Modular Connectors - Jacks Modular Connectors / Ethernet Connectors Adapter, Rj45-Dual Usb; No. Of Contacts Te Connectivity
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack with USB A, Dual Modular Connector and RJ Connector Modular Connector and RJ Connector USB
Termination Through Hole - Solder Solder Solder Through Hole Through Hole
Mounting Board Mount Through Hole Through Hole PCB Mount
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data