TE Connectivity Angle, Linear Position Measuring 6015-1003-030

Description
Resistive Sensor Rotary Position Round Shaft Solder Turret
Request a Quote Datasheet
Description
Resistive Sensor Rotary Position Round Shaft Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-1160-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-1160-ND
Angle, Linear Position Measuring 223-1160-ND
Resistive Sensor Rotary Position Round Shaft Solder Turret

Resistive Sensor Rotary Position Round Shaft Solder Turret

Buy Now Datasheet
Position Sensors - 6015-1003-030 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
6015-1003-030
Position Sensors 6015-1003-030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 6015-1003-030 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6015-1003-030
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6015-1003-030
SENSOR ROTARY 340DEG SLDR TURRET

SENSOR ROTARY 340DEG SLDR TURRET

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 223-1160-ND 6015-1003-030 6015-1003-030
Product Name Angle, Linear Position Measuring Position Sensors Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-2015-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
3 suppliers
Displacement Sensor - X-WIFD - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details