TE Connectivity Angle, Linear Position Measuring 6009-1002-030

Description
Resistive Sensor Rotary Position Round Shaft Solder Turret
Request a Quote Datasheet
Description
Resistive Sensor Rotary Position Round Shaft Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-1157-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-1157-ND
Angle, Linear Position Measuring 223-1157-ND
Resistive Sensor Rotary Position Round Shaft Solder Turret

Resistive Sensor Rotary Position Round Shaft Solder Turret

Buy Now Datasheet
Position Sensors - 6009-1002-030 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
6009-1002-030
Position Sensors 6009-1002-030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 6009-1002-030 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6009-1002-030
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6009-1002-030
SENSOR ROTARY 340DEG SLDR TURRET

SENSOR ROTARY 340DEG SLDR TURRET

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 223-1157-ND 6009-1002-030 6009-1002-030
Product Name Angle, Linear Position Measuring Position Sensors Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor, Hall Effect, Unipolar, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 57P7559 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details