TE Connectivity Flat Cables 6-6474640-3

Description
Flexstrip - Flexpac Products
Request a Quote Datasheet
Description
Flexstrip - Flexpac Products
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - 6-6474640-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
6-6474640-3
Flat Cables 6-6474640-3
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Swedesboro, NJ, United States
Flat Cables
6-6474640-3
Flat Cables 6-6474640-3
Flat Cables

Flat Cables

Buy Now
Flat Flex Ribbon Jumpers, Cables - 6-6474640-3 - ODG (Origin Data Global)
Shenzhen, China
Flat Flex Ribbon Jumpers, Cables
6-6474640-3
Flat Flex Ribbon Jumpers, Cables 6-6474640-3
CABLE FLXSTRP 34POS 1.27MM 3"

CABLE FLXSTRP 34POS 1.27MM 3"

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 6-6474640-3 6-6474640-3 6-6474640-3
Product Name Flat Cables Flat Cables Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers