TE Connectivity D-Shaped Connectors 6-5229912-1

Description
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, .5 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, .5 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 6-5229912-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
6-5229912-1
D-Shaped Connectors 6-5229912-1
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1, .5 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ] Compatible Cable Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ] Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 26 - 24 Solid Wire Size (MMSQ) : .13 - .32 Stranded Wire Size (AWG) : 24 Stranded Wire Size (MMSQ) : .33 Wire Size (AWG) : 24 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable, Cable-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1, .5
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Cable Diameter (Max) : 10.8 MM  [.425 INCH ]
  • Compatible Cable Diameter Range : 8.89 - 10.8 MM  [.35 - .425 INCH ]
  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Solid Wire Size (AWG) : 26 - 24
  • Solid Wire Size (MMSQ) : .13 - .32
  • Stranded Wire Size (AWG) : 24
  • Stranded Wire Size (MMSQ) : .33
  • Wire Size (AWG) : 24

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable, Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Connectors - 6-5229912-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
6-5229912-1
Connectors 6-5229912-1
KIT, PLUG, 50 POS, B SLOT

KIT, PLUG, 50 POS, B SLOT

Buy Now
Centronics Connectors - 6-5229912-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
6-5229912-1-ND
Centronics Connectors 6-5229912-1-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
I/O Connectors - 6-5229912-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
6-5229912-1
I/O Connectors 6-5229912-1
KIT, PLUG, 50 POS, B SLOT

KIT, PLUG, 50 POS, B SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
6-5229912-1
I/O Connectors 6-5229912-1
I/O Connectors

I/O Connectors

Buy Now
D Shaped Conn, Plug, 50Pos, Idc; No. Of Contacts Amp - Te Connectivity - 77AH7426 - Newark, An Avnet Company
Chicago, IL, United States
D Shaped Conn, Plug, 50Pos, Idc; No. Of Contacts Amp - Te Connectivity
77AH7426
D Shaped Conn, Plug, 50Pos, Idc; No. Of Contacts Amp - Te Connectivity 77AH7426
D SHAPED CONN, PLUG, 50POS, IDC; No. of Contacts:50Contacts; Gender:Plug; Connector Type:D Shaped; Contact Termination Type:IDC / IDT; Product Range:Champ-Lok Series; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

D SHAPED CONN, PLUG, 50POS, IDC; No. of Contacts:50Contacts; Gender:Plug; Connector Type:D Shaped; Contact Termination Type:IDC / IDT; Product Range:Champ-Lok Series; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-5229912-1 6-5229912-1 6-5229912-1-ND 6-5229912-1 77AH7426
Product Name D-Shaped Connectors Connectors Centronics Connectors I/O Connectors D Shaped Conn, Plug, 50Pos, Idc; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Board Connector Centronics Connector
Termination Insulation Displacement (IDC) IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board & Mezzanine Connectors - 5175473-7 - Powell Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
2 suppliers
Centronics Connectors - A33463-ND - DigiKey
Specs
Connector Type Board Mount Connector; Board to Board Connector; Centronics Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 104257-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
D-Shaped Connectors - 552390-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers