TE Connectivity Docking Connectors 6-5175473-0

Description
Configuration Features Number of Positions : 100 Number of Rows : 1 Number of Signal Positions : 100 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 100 Number of Rows : 1 Number of Signal Positions : 100 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 6-5175473-0 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
6-5175473-0
Docking Connectors 6-5175473-0
Configuration Features Number of Positions : 100 Number of Rows : 1 Number of Signal Positions : 100 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Docking Connector Style : Plug Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 100
  • Number of Rows : 1
  • Number of Signal Positions : 100
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Docking Connector Style : Plug
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 6-5175473-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6-5175473-0
Board to Board & Mezzanine Connectors 6-5175473-0
.050CL,CHAMP,VERT PLUG,100 POS

.050CL,CHAMP,VERT PLUG,100 POS

Buy Now
Singapore
1A Electronic Connector
438-6-5175473-0
1A Electronic Connector 438-6-5175473-0
100 Pos Male Straight Solder Telecom/Datacom Connector, 1A, Gold Product overview: 6-5175473-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-6-5175473-0 can be used for catalog matching and distributor lookup.

100 Pos Male Straight Solder Telecom/Datacom Connector, 1A, Gold Product overview: 6-5175473-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-6-5175473-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A33458-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33458-ND
Centronics Connectors A33458-ND
100 Position Plug Connector Board to Board Through Hole Solder

100 Position Plug Connector Board to Board Through Hole Solder

Buy Now Datasheet
.050Cl,champ,vert Plug,100 Pos Amp - Te Connectivity - 19R5096 - Newark, An Avnet Company
Chicago, IL, United States
.050Cl,champ,vert Plug,100 Pos Amp - Te Connectivity
19R5096
.050Cl,champ,vert Plug,100 Pos Amp - Te Connectivity 19R5096
.050CL,CHAMP,VERT PLUG,100 POS

.050CL,CHAMP,VERT PLUG,100 POS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6-5175473-0 6-5175473-0 438-6-5175473-0 A33458-ND 19R5096
Product Name Docking Connectors Board to Board & Mezzanine Connectors 1A Electronic Connector Centronics Connectors .050Cl,champ,vert Plug,100 Pos Amp - Te Connectivity
Connector Type Board to Board Connector Board to Board Connector Plug
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data