TE Connectivity High Frequency & RF Inductors 6-1624113-8

Description
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 170 DC Resistance (OHM) : 2.5 Inductance (MICHEN) : 1.2 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .1 Other Inductor Quality Factor : 18 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 170 DC Resistance (OHM) : 2.5 Inductance (MICHEN) : 1.2 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .1 Other Inductor Quality Factor : 18 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 6-1624113-8 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
6-1624113-8
High Frequency & RF Inductors 6-1624113-8
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 170 DC Resistance (OHM) : 2.5 Inductance (MICHEN) : 1.2 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .1 Other Inductor Quality Factor : 18 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.52 MM  [.059 INCH ]
  • Product Length : 2.29 MM  [.09 INCH ]
  • Product Width : 1.73 MM  [.068 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 170
  • DC Resistance (OHM) : 2.5
  • Inductance (MICHEN) : 1.2
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : .1

Other


  • Inductor Quality Factor : 18

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0805

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 6-1624113-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
6-1624113-8
Inductors, Chokes & Coils 6-1624113-8
Inductor

Inductor

Buy Now
Inductor, 1.2Uh, 170Ma, 5%, 100Mhz, 0805; Inductance Te Connectivity - 35M1468 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.2Uh, 170Ma, 5%, 100Mhz, 0805; Inductance Te Connectivity
35M1468
Inductor, 1.2Uh, 170Ma, 5%, 100Mhz, 0805; Inductance Te Connectivity 35M1468
INDUCTOR, 1.2UH, 170mA, 5%, 100MHZ, 0805; Inductance:1.2µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes

INDUCTOR, 1.2UH, 170mA, 5%, 100MHZ, 0805; Inductance:1.2µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:36502A Series; Core Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6-1624113-8 6-1624113-8 35M1468
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils Inductor, 1.2Uh, 170Ma, 5%, 100Mhz, 0805; Inductance Te Connectivity
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.2 microH 1.2 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Power Inductors - 2176635-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Power Inductors - 2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details