TE Connectivity High Frequency & RF Inductors 6-1624108-7

Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 180 DC Resistance (OHM) : 1.75 Inductance (MICHEN) : .0138 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 3.7 Other Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 180 DC Resistance (OHM) : 1.75 Inductance (MICHEN) : .0138 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 3.7 Other Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 6-1624108-7 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
6-1624108-7
High Frequency & RF Inductors 6-1624108-7
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 180 DC Resistance (OHM) : 1.75 Inductance (MICHEN) : .0138 Passive Component Tolerance (PCT) : 2 Self Resonant Frequency (GHZ) : 3.7 Other Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : 1 x .5 x .32

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 180
  • DC Resistance (OHM) : 1.75
  • Inductance (MICHEN) : .0138
  • Passive Component Tolerance (PCT) : 2
  • Self Resonant Frequency (GHZ) : 3.7

Other


  • Inductor Quality Factor : 13

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 6-1624108-7
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 6-1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1879812-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176086-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0050 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 3-1624108-0 - TE Connectivity
Specs
Inductance Range 0.0033 microH
Inductance Tolerance 0.2000 (+/- %)
DCR 0.4500 ohms
View Details