TE Connectivity High Frequency & RF Inductors 6-1624055-2

Description
Body Features Lead Type : Radial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1.5 DC Resistance (OHM) : .14 Inductance (MICHEN) : 470 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .006 Other Inductor Quality Factor : 30 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0914 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range (DEGC) : -20 - 80
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1.5 DC Resistance (OHM) : .14 Inductance (MICHEN) : 470 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .006 Other Inductor Quality Factor : 30 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0914 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range (DEGC) : -20 - 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 6-1624055-2 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
6-1624055-2
High Frequency & RF Inductors 6-1624055-2
Body Features Lead Type : Radial-Leaded Dimensions Product Diameter : 8.7 MM  [.342 INCH ] Product Length : 12 MM  [.472 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1.5 DC Resistance (OHM) : .14 Inductance (MICHEN) : 470 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .006 Other Inductor Quality Factor : 30 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Package Size Code : 0914 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range (DEGC) : -20 - 80

Body Features


  • Lead Type : Radial-Leaded

Dimensions


  • Product Diameter : 8.7 MM  [.342 INCH ]
  • Product Length : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1.5
  • DC Resistance (OHM) : .14
  • Inductance (MICHEN) : 470
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (GHZ) : .006

Other


  • Inductor Quality Factor : 30

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency
  • Package Size Code : 0914

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 80
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 6-1624055-2
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176086-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0095 microH
Inductance Tolerance 5 (+/- %)
View Details
High Frequency & RF Inductors - 1623952-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 33 microH
View Details
High Frequency & RF Inductors - 5-1624108-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0032 microH
Inductance Tolerance 0.2000 (+/- %)
View Details