TE Connectivity Angular Position Sensors - Hollow Shaft Resolvers 6-1393048-1

Description
Configuration Features Pole Pairs : 1 Resolver Size : 21 Other Angular Error (MINUTES) : 12
Request a Quote Datasheet
Description
Configuration Features Pole Pairs : 1 Resolver Size : 21 Other Angular Error (MINUTES) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angular Position Sensors - Hollow Shaft Resolvers - 6-1393048-1 - TE Connectivity
Berwyn, PA, United States
Angular Position Sensors - Hollow Shaft Resolvers
6-1393048-1
Angular Position Sensors - Hollow Shaft Resolvers 6-1393048-1
Configuration Features Pole Pairs : 1 Resolver Size : 21 Other Angular Error (MINUTES) : 12

Configuration Features


  • Pole Pairs : 1
  • Resolver Size : 21

Other


  • Angular Error (MINUTES) : 12
Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 994312-6-1393048-1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
994312-6-1393048-1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 994312-6-1393048-1
Win Source Part Number: 994312-6-1393048-1 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: Wire Leads Package: Bulk Standard Package: 10 Voltage - Supply: 4V Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-6-1393048-1 Base Product Number: 1393048

Win Source Part Number: 994312-6-1393048-1
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Termination Style: Wire Leads
Package: Bulk
Standard Package: 10
Voltage - Supply: 4V
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-6-1393048-1
Base Product Number: 1393048

Buy Now Datasheet
Angle, Linear Position Measuring - 6-1393048-1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
6-1393048-1-ND
Angle, Linear Position Measuring 6-1393048-1-ND
Sensor Wire Leads

Sensor Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 6-1393048-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6-1393048-1
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6-1393048-1
SENSOR WIRE LEADS

SENSOR WIRE LEADS

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 6-1393048-1 994312-6-1393048-1 6-1393048-1-ND 6-1393048-1
Product Name Angular Position Sensors - Hollow Shaft Resolvers Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02560987-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0392 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02562410-000 - TE Connectivity
Specs
Operating Temperature -4 to 392 F (-20 to 200 C)
View Details
3 suppliers