TE Connectivity CMI Current Transformers 5RL-251

Description
XFMR,CURRENT,250:5,1 0.0VA,1.56in.,
Datasheet
Description
XFMR,CURRENT,250:5,1 0.0VA,1.56in.,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMI Current Transformers - 5RL-251 - Galco Industrial Electronics
Madison Heights, MI, United States
CMI Current Transformers
5RL-251
CMI Current Transformers 5RL-251
XFMR,CURRENT,250:5,1 0.0VA,1.56in.,

XFMR,CURRENT,250:5,10.0VA,1.56in.,

Supplier's Site
Current Transformer; Ct Construction Crompton Te Connectivity - 29M7808 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
29M7808
Current Transformer; Ct Construction Crompton Te Connectivity 29M7808
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:250:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:250:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:40mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Transformers Transformers
Product Number 5RL-251 29M7808
Product Name CMI Current Transformers Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
FCT1-xxD3SL Forward Mode Transformers for 30 Watt Telecommunications - FCT1-240D3SL FCT1-240D3SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details