TE Connectivity PCB D-Sub Connectors 5917334-4

Description
Body Features Color : Black Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Number of Rows : 4 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 12 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Panel Thickness : 2.01 MM  [.079 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Zinc Die Cast, Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latches Mounting Angle : Vertical Mounting Hole Diameter (MM) : 2.88 PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Connector Type : Header Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Color : Black Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Number of Rows : 4 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 12 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Panel Thickness : 2.01 MM  [.079 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Zinc Die Cast, Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latches Mounting Angle : Vertical Mounting Hole Diameter (MM) : 2.88 PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Connector Type : Header Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5917334-4 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5917334-4
PCB D-Sub Connectors 5917334-4
Body Features Color : Black Connector Profile : Standard Shell Material : Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Number of Rows : 4 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 12 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Panel Thickness : 2.01 MM  [.079 INCH ] Row-to-Row Spacing : 1.9 MM  [.075 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Zinc Die Cast, Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Latches Mounting Angle : Vertical Mounting Hole Diameter (MM) : 2.88 PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 12 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Connector Type : Header Product Type : Connector Sealable : No Shell Type : Front Metal Shell Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 3.1 MM  [.122 INCH ] Usage Conditions Housing Material Temperature : Standard Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Color : Black
  • Connector Profile : Standard
  • Shell Material : Steel
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 12
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Panel Thickness : 2.01 MM  [.079 INCH ]
  • Row-to-Row Spacing : 1.9 MM  [.075 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Zinc Die Cast, Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Latches
  • Mounting Angle : Vertical
  • Mounting Hole Diameter (MM) : 2.88
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 12

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Connector Type : Header
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Front Metal Shell

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Housing Material Temperature : Standard
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5917334-4
Board to Board & Mezzanine Connectors 5917334-4
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Centronics Connectors - 5917334-4-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5917334-4-ND
Centronics Connectors 5917334-4-ND
26 Position Receptacle Connector Panel Mount, Through Hole Solder

26 Position Receptacle Connector Panel Mount, Through Hole Solder

Buy Now Datasheet
Singapore
Through-Hole Electronic Connector
438-5917334-4
Through-Hole Electronic Connector 438-5917334-4
26 Pos 4 Row D-Sub Connector, Straight, Through Hole, Gold/Tin Plated Product overview: 5917334-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5917334-4 can be used for catalog matching and distributor lookup.

26 Pos 4 Row D-Sub Connector, Straight, Through Hole, Gold/Tin Plated Product overview: 5917334-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5917334-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Champ 050-2 Rec Hdr Assy V 26P Amp - Te Connectivity - 19R3394 - Newark, An Avnet Company
Chicago, IL, United States
Champ 050-2 Rec Hdr Assy V 26P Amp - Te Connectivity
19R3394
Champ 050-2 Rec Hdr Assy V 26P Amp - Te Connectivity 19R3394
CHAMP 050-2 REC HDR ASSY V 26P

CHAMP 050-2 REC HDR ASSY V 26P

Supplier's Site
Champ 050-2 Rec Hdr Assy V 26P Amp - Te Connectivity - 76AC9407 - Newark, An Avnet Company
Chicago, IL, United States
Champ 050-2 Rec Hdr Assy V 26P Amp - Te Connectivity
76AC9407
Champ 050-2 Rec Hdr Assy V 26P Amp - Te Connectivity 76AC9407
CHAMP 050-2 REC HDR ASSY V 26P

CHAMP 050-2 REC HDR ASSY V 26P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5917334-4 5917334-4 5917334-4-ND 438-5917334-4 19R3394
Product Name PCB D-Sub Connectors Board to Board & Mezzanine Connectors Centronics Connectors Through-Hole Electronic Connector Champ 050-2 Rec Hdr Assy V 26P Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector Board to Board Connector Receptacle
Unlock Full Specs
to access all available technical data