TE Connectivity Water-Level Sensors 585-00710

Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Internal Battery Pressure Port/Fitting : Ported Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 3.6 Internal Lithium Battery Operation/Applicatio n Output/Span : SDI-12, RS-485 with SDI-12 Protocol Pressure Range : 0 - 125 psi Proof Pressure Range : 3X FS (600 psi Max) Water-Level Sensor Accuracy : ± .05% TEB Other Options : Extended Auxillary Battery Product Type Features Water-Level Sensor Style : Vented Gage Water-Level Sensor Type : Water Level Data Logger Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote
Description
Body Features Port Material : Titanium Configuration Features Electrical Connection : Internal Battery Pressure Port/Fitting : Ported Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 3.6 Internal Lithium Battery Operation/Applicatio n Output/Span : SDI-12, RS-485 with SDI-12 Protocol Pressure Range : 0 - 125 psi Proof Pressure Range : 3X FS (600 psi Max) Water-Level Sensor Accuracy : ± .05% TEB Other Options : Extended Auxillary Battery Product Type Features Water-Level Sensor Style : Vented Gage Water-Level Sensor Type : Water Level Data Logger Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Water-Level Sensors - 585-00710 - TE Connectivity
Berwyn, PA, United States
Water-Level Sensors
585-00710
Water-Level Sensors 585-00710
Body Features Port Material : Titanium Configuration Features Electrical Connection : Internal Battery Pressure Port/Fitting : Ported Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 3.6 Internal Lithium Battery Operation/Applicatio n Output/Span : SDI-12, RS-485 with SDI-12 Protocol Pressure Range : 0 - 125 psi Proof Pressure Range : 3X FS (600 psi Max) Water-Level Sensor Accuracy : ± .05% TEB Other Options : Extended Auxillary Battery Product Type Features Water-Level Sensor Style : Vented Gage Water-Level Sensor Type : Water Level Data Logger Usage Conditions Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Body Features


  • Port Material : Titanium

Configuration Features


  • Electrical Connection : Internal Battery
  • Pressure Port/Fitting : Ported

Electrical Characteristics


  • Water-Level Sensor Supply Voltage (V) : 3.6 Internal Lithium Battery

Operation/Application


  • Output/Span : SDI-12, RS-485 with SDI-12 Protocol
  • Pressure Range : 0 - 125 psi
  • Proof Pressure Range : 3X FS (600 psi Max)
  • Water-Level Sensor Accuracy : ± .05% TEB

Other


  • Options : Extended Auxillary Battery

Product Type Features


  • Water-Level Sensor Style : Vented Gage
  • Water-Level Sensor Type : Water Level Data Logger

Usage Conditions


  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Level Sensors
Product Number 585-00710
Product Name Water-Level Sensors
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 125 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20015560-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 700S14A0B-0135 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 555-00410 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 30 psi (21.11 m H2O)
View Details