TE Connectivity D-Shaped Connectors 5796055-2

Description
Body Features Connector Profile : High Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.35 MM  [.093 INCH ] Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 1.2 MM  [.047 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.55 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : High Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.35 MM  [.093 INCH ] Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 1.2 MM  [.047 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.55 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5796055-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5796055-2
D-Shaped Connectors 5796055-2
Body Features Connector Profile : High Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 68 Number of Rows : 4 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.35 MM  [.093 INCH ] Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Screwlocks Mounting Hole Diameter : 1.2 MM  [.047 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.55 MM  [.14 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : High
  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 68
  • Number of Rows : 4
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 2.35 MM  [.093 INCH ]
  • Row-to-Row Spacing : 1.15 MM  [.045 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Mounting Hole Diameter : 1.2 MM  [.047 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 32

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.55 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Centronics Connectors - 5796055-2-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5796055-2-ND
Centronics Connectors 5796055-2-ND
68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-5796055-2
Electronic Connector 443-5796055-2
68 Pos, 4 Row, Right Angle, Shielded, Female, Modular Connector Product overview: 5796055-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5796055-2 can be used for catalog matching and distributor lookup.

68 Pos, 4 Row, Right Angle, Shielded, Female, Modular Connector Product overview: 5796055-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5796055-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5796055-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5796055-2
D-Sub Connectors 5796055-2
68 CHAMP R/A ASSY,LC

68 CHAMP R/A ASSY,LC

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5796055-2
D-Sub Connectors 5796055-2
CHAMP .8MM STACKED

CHAMP .8MM STACKED

Buy Now
PCB Sockets - 8224835 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
8224835
PCB Sockets 8224835
TE Connectivity 5796055-2 PCB Socket

TE Connectivity 5796055-2 PCB Socket

Supplier's Site
PCB Sockets - 1645893 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1645893
PCB Sockets 1645893
TE Connectivity 5796055-2 PCB Socket

TE Connectivity 5796055-2 PCB Socket

Supplier's Site
D - Shaped Connectors - Centronics - 5796055-2 - 764077-5796055-2 - Win Source Electronics
Laguna Hills, CA, United States
D - Shaped Connectors - Centronics - 5796055-2
764077-5796055-2
D - Shaped Connectors - Centronics - 5796055-2 764077-5796055-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764077-5796055-2 Series: CHAMP .031 Number of Positions: 68 Features: Board Guide, Board Lock, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Outer Shroud Contacts Mounting: Panel Mount, Through Hole, Right Angle Flange Feature: Insert, Threaded (M2) Family Name: 5796055 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764077-5796055-2
Series: CHAMP .031
Number of Positions: 68
Features: Board Guide, Board Lock, Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Outer Shroud Contacts
Mounting: Panel Mount, Through Hole, Right Angle
Flange Feature: Insert, Threaded (M2)
Family Name: 5796055
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
D-Shape Conn, R/a Rcpt, 68Pos, Th; D Sub Connector Type Amp - Te Connectivity - 42K8813 - Newark, An Avnet Company
Chicago, IL, United States
D-Shape Conn, R/a Rcpt, 68Pos, Th; D Sub Connector Type Amp - Te Connectivity
42K8813
D-Shape Conn, R/a Rcpt, 68Pos, Th; D Sub Connector Type Amp - Te Connectivity 42K8813
D-SHAPE CONN, R/A RCPT, 68POS, TH; D Sub Connector Type:-; Gender:Receptacle; Product Range:CHAMP Series; No. of Contacts:68Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D-SHAPE CONN, R/A RCPT, 68POS, TH; D Sub Connector Type:-; Gender:Receptacle; Product Range:CHAMP Series; No. of Contacts:68Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5796055-2 5796055-2-ND 443-5796055-2 5796055-2 8224835 764077-5796055-2 42K8813
Product Name D-Shaped Connectors Centronics Connectors Electronic Connector D-Sub Connectors PCB Sockets D - Shaped Connectors - Centronics - 5796055-2 D-Shape Conn, R/a Rcpt, 68Pos, Th; D Sub Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle D-Sub Connector Centronics Connector
Termination Through Hole - Solder Solder Solder Solder Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle Through hole Panel Mount, Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps
Number of Contacts 68 # 68 #
Unlock Full Specs
to access all available technical data