TE Connectivity IEEE 1394 Connectors 5788516-1

Description
Body Features Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 1394 Connectors - 5788516-1 - TE Connectivity
Berwyn, PA, United States
IEEE 1394 Connectors
5788516-1
IEEE 1394 Connectors 5788516-1
Body Features Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment Type : Locating Posts PCB Mount Location : Top PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Front Shell Plating Finish : Bright
  • Front Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A136334-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A136334-ND
USB, DVI, HDMI Connector Assemblies A136334-ND
Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle

Firewire (IEEE 1394) Receptacle Connector 6 Position Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 5788516-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5788516-1
I/O Connectors 5788516-1
ASSEMBLY, IEEE SOCKET R/A THRU

ASSEMBLY, IEEE SOCKET R/A THRU

Buy Now
Assembly, Ieee Socket R/a Thru Amp - Te Connectivity - 19R3346 - Newark, An Avnet Company
Chicago, IL, United States
Assembly, Ieee Socket R/a Thru Amp - Te Connectivity
19R3346
Assembly, Ieee Socket R/a Thru Amp - Te Connectivity 19R3346
ASSEMBLY, IEEE SOCKET R/A THRU

ASSEMBLY, IEEE SOCKET R/A THRU

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5788516-1 A136334-ND 5788516-1 19R3346
Product Name IEEE 1394 Connectors USB, DVI, HDMI Connector Assemblies I/O Connectors Assembly, Ieee Socket R/a Thru Amp - Te Connectivity
Connector Type IEEE 1394 Connectors, FireWire; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 104112-E - ODG (Origin Data Global)
Specs
Termination Press-Fit
Mounting Through Hole
View Details
3 suppliers
Connectors Board to Board, PCB Mt Pin Hders & Recept - 102202-4 - Heilind Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
3 suppliers
USB Connectors - 2495699-1 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Current Rating 5.0 amps
View Details
2 suppliers
USB, DVI, HDMI Connector Assemblies - A99342-ND - DigiKey
Specs
Category USB
Gender Female / Jack
Mounting Surface Mount, Right Angle; Through Hole
View Details
2 suppliers