TE Connectivity USB Connectors 5788336-2

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg, Kinked Legs Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.118 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg, Kinked Legs Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.118 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 5788336-2 - TE Connectivity
Berwyn, PA, United States
USB Connectors
5788336-2
USB Connectors 5788336-2
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg, Kinked Legs Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Integral Locking Latch : Without USB Type : B USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.01 MM  [.118 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg, Kinked Legs

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 144

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Integral Locking Latch : Without
  • USB Type : B
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.01 MM  [.118 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
I/O Connectors - 5788336-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5788336-2
I/O Connectors 5788336-2
STD USB TYPE B, VERTICAL, T/H, 15U AU

STD USB TYPE B, VERTICAL, T/H, 15U AU

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5788336-2
I/O Connectors 5788336-2
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies - 1380949-5788336-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
1380949-5788336-2
Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1380949-5788336-2
Win Source Part Number: 1380949-5788336-2 Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies Features: Board Lock Connector Type: USB-B (USB TYPE-B) Termination: Solder Contact Finish: Gold Package: Bulk Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Material Flammability Rating: UL94 V-0 Number of Ports: 1 Standard Package: 144 pcs Voltage - Rated: 30VAC Mounting Feature: Vertical Mating Cycles: 1500 Insulation Color: Black Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 85°C Shell/Shielding Material: Phosphor Bronze ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 1A per Contact REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity Base Product Number: 5788336 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380949-5788336-2
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors>USB, DVI, HDMI Connector Assemblies
Features: Board Lock
Connector Type: USB-B (USB TYPE-B)
Termination: Solder
Contact Finish: Gold
Package: Bulk
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 144 pcs
Voltage - Rated: 30VAC
Mounting Feature: Vertical
Mating Cycles: 1500
Insulation Color: Black
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 85°C
Shell/Shielding Material: Phosphor Bronze
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Current Rating (Amps): 1A per Contact
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity
Base Product Number: 5788336
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
312-5788336-2
1A Electronic Connector 312-5788336-2
4 Pos USB 2.0 Receptacle, 2.5mm Pitch, Gold/Tin Plating, 1A Product overview: 5788336-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5788336-2 can be used for catalog matching and distributor lookup.

4 Pos USB 2.0 Receptacle, 2.5mm Pitch, Gold/Tin Plating, 1A Product overview: 5788336-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5788336-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - A121378-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A121378-ND
USB, DVI, HDMI Connector Assemblies A121378-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 5788336-2 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
5788336-2
USB, DVI, HDMI Connector Assemblies 5788336-2
CONN RCPT USB2.0 TYPEB 4POS VERT

CONN RCPT USB2.0 TYPEB 4POS VERT

Supplier's Site Datasheet
Usb Connector, 2.0 Type B, Rcpt, Th; Usb Connector Type Amp - Te Connectivity - 70AH0562 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 2.0 Type B, Rcpt, Th; Usb Connector Type Amp - Te Connectivity
70AH0562
Usb Connector, 2.0 Type B, Rcpt, Th; Usb Connector Type Amp - Te Connectivity 70AH0562
USB CONNECTOR, 2.0 TYPE B, RCPT, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB CONNECTOR, 2.0 TYPE B, RCPT, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Std Usb Type B, Vertical, T/h, 15U Au Rohs Compliant Te Connectivity - 80AH0422 - Newark, An Avnet Company
Chicago, IL, United States
Std Usb Type B, Vertical, T/h, 15U Au Rohs Compliant Te Connectivity
80AH0422
Std Usb Type B, Vertical, T/h, 15U Au Rohs Compliant Te Connectivity 80AH0422
STD USB TYPE B, VERTICAL, T/H, 15U AU ROHS COMPLIANT: YES

STD USB TYPE B, VERTICAL, T/H, 15U AU ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5788336-2 5788336-2 1380949-5788336-2 312-5788336-2 A121378-ND 5788336-2 70AH0562 80AH0422
Product Name USB Connectors I/O Connectors Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies 1A Electronic Connector USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connector Assemblies Usb Connector, 2.0 Type B, Rcpt, Th; Usb Connector Type Amp - Te Connectivity Std Usb Type B, Vertical, T/h, 15U Au Rohs Compliant Te Connectivity
Connector Type USB; Wire to Board Connector USB USB USB
Termination Through Hole - Solder Solder Through Hole Solder
Mounting Board Mount Through Hole Through Hole Through Hole Through Hole Mount
Current Rating 1.0 amps 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data