TE Connectivity D-Shaped Connectors 5787973-1

Description
Body Features Assembly Process Feature Material : Brass Connector Profile : Low Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, .3, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (MM) : 1.6 Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin-Lead over Nickel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Mounting Holes Mounting Hole Diameter (MM) : 1.2 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 2.1 MM  [.083 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Brass Connector Profile : Low Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, .3, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (MM) : 1.6 Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin-Lead over Nickel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Mounting Holes Mounting Hole Diameter (MM) : 1.2 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 2.1 MM  [.083 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5787973-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5787973-1
D-Shaped Connectors 5787973-1
Body Features Assembly Process Feature Material : Brass Connector Profile : Low Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5, .3, 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) (MM) : 1.6 Row-to-Row Spacing : 1.15 MM  [.045 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin-Lead over Nickel Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Mounting Holes Mounting Hole Diameter (MM) : 1.2 PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Retention Leg Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ] Termination Method to PCB : Surface Mount, Through Hole - Solder Termination Post & Tail Length : 2.1 MM  [.083 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Assembly Process Feature Material : Brass
  • Connector Profile : Low
  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 36
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5, .3, 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Options : Installed
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) (MM) : 1.6
  • Row-to-Row Spacing : 1.15 MM  [.045 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin-Lead over Nickel
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes
  • Mounting Hole Diameter (MM) : 1.2
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Leg

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 48

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .3 MM  [.011 INCH ]
  • Termination Method to PCB : Surface Mount, Through Hole - Solder
  • Termination Post & Tail Length : 2.1 MM  [.083 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore
Electronic Connector
438-5787973-1
Electronic Connector 438-5787973-1
36 Pos VHDCI RA Solder Female Connector, 0.8mm Pitch, Shielded Product overview: 5787973-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5787973-1 can be used for catalog matching and distributor lookup.

36 Pos VHDCI RA Solder Female Connector, 0.8mm Pitch, Shielded Product overview: 5787973-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-5787973-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5787973-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5787973-1
D-Sub Connectors 5787973-1
36 .8MM CHAMP RCPT ASSY

36 .8MM CHAMP RCPT ASSY

Buy Now
Centronics Connectors - 5787973-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5787973-1-ND
Centronics Connectors 5787973-1-ND
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Connectors, Interconnects - D-Shaped Connectors - Centronics - 1294124-5787973-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Shaped Connectors - Centronics
1294124-5787973-1
Connectors, Interconnects - D-Shaped Connectors - Centronics 1294124-5787973-1
Win Source Part Number: 1294124-5787973-1 Category: Connectors, Interconnects>D-Shap ed Connectors - Centronics Series: CHAMP .031 Number of Positions: 36 Features: Board Lock, Shielded Connector Type: Receptacle Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Box Connector Style: Outer Shroud Contacts Standard Package: 48 Flange Feature: Housing/Shell (M2.6) Mounting Type: Panel Mount, Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -5787973-1-SI,2266-5 787973-1,57879731 Base Product Number: 5787973

Win Source Part Number: 1294124-5787973-1
Category: Connectors, Interconnects>D-Shaped Connectors - Centronics
Series: CHAMP .031
Number of Positions: 36
Features: Board Lock, Shielded
Connector Type: Receptacle
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Box
Connector Style: Outer Shroud Contacts
Standard Package: 48
Flange Feature: Housing/Shell (M2.6)
Mounting Type: Panel Mount, Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -5787973-1-SI,2266-5787973-1,57879731
Base Product Number: 5787973

Buy Now Datasheet
D Sub Conn, Rcpt, 36Pos, Solder Rohs Compliant Amp - Te Connectivity - 70AH9480 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 36Pos, Solder Rohs Compliant Amp - Te Connectivity
70AH9480
D Sub Conn, Rcpt, 36Pos, Solder Rohs Compliant Amp - Te Connectivity 70AH9480
D SUB CONN, RCPT, 36POS, SOLDER ROHS COMPLIANT: YES

D SUB CONN, RCPT, 36POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5787973-1 438-5787973-1 5787973-1 5787973-1-ND 1294124-5787973-1 70AH9480
Product Name D-Shaped Connectors Electronic Connector D-Sub Connectors Centronics Connectors Connectors, Interconnects - D-Shaped Connectors - Centronics D Sub Conn, Rcpt, 36Pos, Solder Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Receptacle Centronics Connector
Termination Surface Mount, Through Hole - Solder Solder Solder
Mounting Board Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data