TE Connectivity D-Shaped Connectors 5787775-1

Description
Body Features Primary Product Color : Natural Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .3, 1.5, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Stranded Wire Size (AWG) : 30 Stranded Wire Size (MMSQ) : .05 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .3, 1.5, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Stranded Wire Size (AWG) : 30 Stranded Wire Size (MMSQ) : .05 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5787775-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5787775-1
D-Shaped Connectors 5787775-1
Body Features Primary Product Color : Natural Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .3, 1.5, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Stranded Wire Size (AWG) : 30 Stranded Wire Size (MMSQ) : .05 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 68
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .3, 1.5, .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ]
  • Stranded Wire Size (AWG) : 30
  • Stranded Wire Size (MMSQ) : .05

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Centronics Connectors - 5787775-1-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
5787775-1-ND
Centronics Connectors 5787775-1-ND
68, 68 Position Stacked, 2 Plugs Connector Free Hanging (In-Line) IDC

68, 68 Position Stacked, 2 Plugs Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Connectors - 5787775-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5787775-1
Connectors 5787775-1
68 .8MM CHAMP OFSET CBL KIT

68 .8MM CHAMP OFSET CBL KIT

Buy Now
D-Sub Connectors - 5787775-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5787775-1
D-Sub Connectors 5787775-1
68 .8MM CHAMP OFSET CBL KIT

68 .8MM CHAMP OFSET CBL KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5787775-1
D-Sub Connectors 5787775-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
443-5787775-1
Electronic Connector 443-5787775-1
68 Pos 2 Row Shielded IDT Connector, 0.8mm Pitch, Bronze/Gold Contacts Product overview: 5787775-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5787775-1 can be used for catalog matching and distributor lookup.

68 Pos 2 Row Shielded IDT Connector, 0.8mm Pitch, Bronze/Gold Contacts Product overview: 5787775-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5787775-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
68 .8Mm Champ Ofset Cbl Kit Rohs Compliant Amp - Te Connectivity - 42K7585 - Newark, An Avnet Company
Chicago, IL, United States
68 .8Mm Champ Ofset Cbl Kit Rohs Compliant Amp - Te Connectivity
42K7585
68 .8Mm Champ Ofset Cbl Kit Rohs Compliant Amp - Te Connectivity 42K7585
68 .8MM CHAMP OFSET CBL KIT ROHS COMPLIANT: YES

68 .8MM CHAMP OFSET CBL KIT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787775-1 5787775-1-ND 5787775-1 5787775-1 443-5787775-1 42K7585
Product Name D-Shaped Connectors Centronics Connectors Connectors D-Sub Connectors Electronic Connector 68 .8Mm Champ Ofset Cbl Kit Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector Centronics Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1063398-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Coax Connectors - 1-1478915-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers