TE Connectivity USB Connectors 5787745-5

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 5787745-5 - TE Connectivity
Berwyn, PA, United States
USB Connectors
5787745-5
USB Connectors 5787745-5
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Tin Configuration Features Number of Ports : 2 Number of Positions : 8 Panel Ground Location : Between Ports Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : With PCB Mount Location : Top Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 88 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Finger Grounding Options : Panel Ground USB Type : A USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 8
  • Panel Ground Location : Between Ports

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM , 2 MM  [.078 INCH , .098 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : With
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 88

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : Ground Finger
  • Grounding Options : Panel Ground
  • USB Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.29 MM  [.09 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connectors - 5787745-5 - 058113-5787745-5 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 5787745-5
058113-5787745-5
USB, DVI, HDMI Connectors - 5787745-5 058113-5787745-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 058113-5787745-5 Packaging: Tray Features: Board Lock Connector Type: USB - A, Stacked Termination: Solder Contact Finish: Gold or Gold-Palladium Voltage Rating: 30VAC Current Rating: 1A per Contact Number of Contacts: 8 Gender: Receptacle Specifications: USB 2.0 Material Flammability Rating: UL94 V-0 Number of Ports: 2 Mounting: Through Hole, Right Angle Mounting Feature: Horizontal Mating Cycles: 1500 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 85°C Shell/Shielding Material: Copper Alloy Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 058113-5787745-5
Packaging: Tray
Features: Board Lock
Connector Type: USB - A, Stacked
Termination: Solder
Contact Finish: Gold or Gold-Palladium
Voltage Rating: 30VAC
Current Rating: 1A per Contact
Number of Contacts: 8
Gender: Receptacle
Specifications: USB 2.0
Material Flammability Rating: UL94 V-0
Number of Ports: 2
Mounting: Through Hole, Right Angle
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 85°C
Shell/Shielding Material: Copper Alloy
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A123175-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A123175-ND
USB, DVI, HDMI Connector Assemblies A123175-ND
USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 5787745-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
5787745-5
I/O Connectors 5787745-5
USB A R/A STAK ASSY THRU HOLE

USB A R/A STAK ASSY THRU HOLE

Buy Now
Swedesboro, NJ, United States
I/O Connectors
5787745-5
I/O Connectors 5787745-5
I/O Connectors

I/O Connectors

Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
312-5787745-5
Through-Hole Electronic Connector 312-5787745-5
2-Port USB A Receptacle, Right Angle, 8 Pos, Through Hole Product overview: 5787745-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5787745-5 can be used for catalog matching and distributor lookup.

2-Port USB A Receptacle, Right Angle, 8 Pos, Through Hole Product overview: 5787745-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-5787745-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
5787745-5
USB Connectors 5787745-5
USB Connectors USB A R/A STAK ASSY THRU HOLE

USB Connectors USB A R/A STAK ASSY THRU HOLE

Buy Now Datasheet
Usb A R/a Stak Assy Thru Hole Amp - Te Connectivity - 19R3325 - Newark, An Avnet Company
Chicago, IL, United States
Usb A R/a Stak Assy Thru Hole Amp - Te Connectivity
19R3325
Usb A R/a Stak Assy Thru Hole Amp - Te Connectivity 19R3325
USB A R/A STAK ASSY THRU HOLE

USB A R/A STAK ASSY THRU HOLE

Supplier's Site
Usb A R/a Stak Assy Thru Hole Amp - Te Connectivity - 90AJ0425 - Newark, An Avnet Company
Chicago, IL, United States
Usb A R/a Stak Assy Thru Hole Amp - Te Connectivity
90AJ0425
Usb A R/a Stak Assy Thru Hole Amp - Te Connectivity 90AJ0425
USB A R/A STAK ASSY THRU HOLE

USB A R/A STAK ASSY THRU HOLE

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787745-5 058113-5787745-5 A123175-ND 5787745-5 312-5787745-5 5787745-5 19R3325
Product Name USB Connectors USB, DVI, HDMI Connectors - 5787745-5 USB, DVI, HDMI Connector Assemblies I/O Connectors Through-Hole Electronic Connector USB Connectors Usb A R/a Stak Assy Thru Hole Amp - Te Connectivity
Connector Type USB; Wire to Board Connector USB USB USB
Termination Through Hole - Solder Solder Through Hole Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data