TE Connectivity D-Shaped Connectors 5787131-1

Description
Body Features Cover Material : ABS/Polycarbonate Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .3, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .64 MM  [.025 INCH ] Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Stranded Wire Size (AWG) : 30 Stranded Wire Size (MMSQ) : .05 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Cover : Without Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : ABS/Polycarbonate Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .3, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .64 MM  [.025 INCH ] Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Stranded Wire Size (AWG) : 30 Stranded Wire Size (MMSQ) : .05 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Cover : Without Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5787131-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5787131-1
D-Shaped Connectors 5787131-1
Body Features Cover Material : ABS/Polycarbonate Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .3, .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : .64 MM  [.025 INCH ] Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ] Stranded Wire Size (AWG) : 30 Stranded Wire Size (MMSQ) : .05 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Cover : Without Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Cover Material : ABS/Polycarbonate
  • Primary Product Color : Black
  • Shell Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .3, .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : .64 MM  [.025 INCH ]
  • Compatible Insulation Diameter Range : .56 - .64 MM  [.022 - .025 INCH ]
  • Stranded Wire Size (AWG) : 30
  • Stranded Wire Size (MMSQ) : .05

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Cover : Without
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore
Electronic Connector
443-5787131-1
Electronic Connector 443-5787131-1
50 Pos 0.8mm Pitch D-Sub Connector, Shielded, IDC, Male, Black Product overview: 5787131-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5787131-1 can be used for catalog matching and distributor lookup.

50 Pos 0.8mm Pitch D-Sub Connector, Shielded, IDC, Male, Black Product overview: 5787131-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-5787131-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A130893-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A130893-ND
Centronics Connectors A130893-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
D-Sub Connectors - 5787131-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5787131-1
D-Sub Connectors 5787131-1
50 .8MM CHAMP PLUG KIT

50 .8MM CHAMP PLUG KIT

Buy Now
Wire-Board Connector, Plug 50 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity - 19R3305 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug 50 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity
19R3305
Wire-Board Connector, Plug 50 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity 19R3305
WIRE-BOARD CONNECTOR, PLUG 50 POSITION, 0.8MM; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:CHAMP 0.8 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG 50 POSITION, 0.8MM; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:IDC / IDT; Product Range:CHAMP 0.8 Series; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5787131-1 443-5787131-1 A130893-ND 5787131-1 19R3305
Product Name D-Shaped Connectors Electronic Connector Centronics Connectors D-Sub Connectors Wire-Board Connector, Plug 50 Position, 0.8Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Wire Connector Centronics Connector D-Sub Connector Wire to Board Connector
Termination Insulation Displacement (IDC) IDC IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1418362-3 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
D-Shaped Connectors - 5552224-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Shaped Connectors - 1-1532021-0 - TE Connectivity
Specs
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
Current Rating 3.0 amps
View Details
2 suppliers