TE Connectivity Ribbon & Flat Cable 57746-6

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 6 Number of Strands : 7 Dimensions Cable Insulation Height : 1.12 MM  [.044 INCH ] Cable Insulation Width : 15.24 MM  [.6 INCH ] Cable Length : 250 M  [250 FT ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 28 Current Rating (AMP) : 3.5 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E53793 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 76.19 M  [250 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 6 Number of Strands : 7 Dimensions Cable Insulation Height : 1.12 MM  [.044 INCH ] Cable Insulation Width : 15.24 MM  [.6 INCH ] Cable Length : 250 M  [250 FT ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 28 Current Rating (AMP) : 3.5 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E53793 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 76.19 M  [250 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 57746-6 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
57746-6
Ribbon & Flat Cable 57746-6
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 6 Number of Strands : 7 Dimensions Cable Insulation Height : 1.12 MM  [.044 INCH ] Cable Insulation Width : 15.24 MM  [.6 INCH ] Cable Length : 250 M  [250 FT ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 28 Current Rating (AMP) : 3.5 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E53793 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 76.19 M  [250 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tinned Copper
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 6
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : 1.12 MM  [.044 INCH ]
  • Cable Insulation Width : 15.24 MM  [.6 INCH ]
  • Cable Length : 250 M  [250 FT ]
  • Strand Size (AWG) : 34
  • Wire Size (MMSQ) : .205
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance (PFF) : 28
  • Current Rating (AMP) : 3.5
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL File Number : E53793
  • UL Listing : AWM Style 2651

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 76.19 M  [250 FT ]

Product Type Features


  • Cable Type : Ribbon Cable
  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 57746-6
Product Name Ribbon & Flat Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Cable Assemblies - 2058943-1 - TE Connectivity
Specs
Product Type MINI-CT Receptacle
Cable Length 0.5217 ft (1.59 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
6 suppliers
High Speed I/O Cable Assemblies - 2405870-2 - TE Connectivity
Specs
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2205076-1 - TE Connectivity
Specs
Product Type MICRO-MATCH MOW Plug
Cable Length 0.2461 ft (0.7500 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
High Speed I/O Cable Assemblies - 2820328-4 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers