TE Connectivity Ribbon & Flat Cable 57746-3

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 3 Number of Strands : 7 Dimensions Cable Insulation Height : 1.12 MM  [.044 INCH ] Cable Insulation Width : 7.62 MM  [.3 INCH ] Cable Length : 250 M  [250 FT ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 28 Current Rating (AMP) : 3.5 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E53793 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 76.19 M  [250 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote Datasheet
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 3 Number of Strands : 7 Dimensions Cable Insulation Height : 1.12 MM  [.044 INCH ] Cable Insulation Width : 7.62 MM  [.3 INCH ] Cable Length : 250 M  [250 FT ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 28 Current Rating (AMP) : 3.5 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E53793 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 76.19 M  [250 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 57746-3 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
57746-3
Ribbon & Flat Cable 57746-3
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 3 Number of Strands : 7 Dimensions Cable Insulation Height : 1.12 MM  [.044 INCH ] Cable Insulation Width : 7.62 MM  [.3 INCH ] Cable Length : 250 M  [250 FT ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Capacitance (PFF) : 28 Current Rating (AMP) : 3.5 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E53793 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 76.19 M  [250 FT ] Product Type Features Cable Type : Ribbon Cable Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tinned Copper
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 3
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : 1.12 MM  [.044 INCH ]
  • Cable Insulation Width : 7.62 MM  [.3 INCH ]
  • Cable Length : 250 M  [250 FT ]
  • Strand Size (AWG) : 34
  • Wire Size (MMSQ) : .205
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance (PFF) : 28
  • Current Rating (AMP) : 3.5
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL File Number : E53793
  • UL Listing : AWM Style 2651

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 76.19 M  [250 FT ]

Product Type Features


  • Cable Type : Ribbon Cable
  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 57746-3
Product Name Ribbon & Flat Cable
Product Category Cable
Cable Jacket PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
Unlock Full Specs
to access all available technical data